EN
  • EN
  • DE

NCV8668ABD150R2G

Part No NCV8668ABD150R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Very Low I 150 mA LDO Regulator with Window Watchdog, Enable and Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 43μA ~ 44μA
PSRR 60dB (100Hz)
Control Features Enable, Reset, Watchdog
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755319-NCV8668ABD150R2G
Popularity Medium
Supply and Demand Status Limited
Family Name NCV8668
Introduction Date September 02, 2010
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NCV8668ABD150R2G CAD Model

Description

ON Semiconductor NCV8668ABD150R2G Voltage Regulator

The ON Semiconductor NCV8668ABD150R2G is a high-performance, automotive-grade voltage regulator designed for use in a wide range of applications, including but not limited to automotive infotainment systems, instrument clusters, and advanced driver assistance systems (ADAS). Its robust design and versatile features make it an ideal choice for ensuring stable operation in the demanding automotive environment.

Key Features:

  • Output Voltage: This device provides a stable output voltage of 5.0V, which is crucial for powering sensitive automotive electronics that require consistent power delivery for optimal performance.
  • High Current Capacity: With a maximum output current of 150 mA, the NCV8668ABD150R2G is capable of supporting a range of devices and sensors without compromising on efficiency or reliability.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures that the regulator maintains output voltage regulation even when the input-to-output differential is minimal, enhancing the overall power efficiency of the system.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the system it powers from damage due to excessive heat, enhancing the product's longevity and reliability.
  • Overcurrent Protection: The NCV8668ABD150R2G also features overcurrent protection, which prevents damage to the regulator and the downstream circuitry in the event of a current overload.

Applications:

The versatility of the NCV8668ABD150R2G makes it suitable for a variety of automotive applications where a reliable power source is crucial. It is commonly used in:

  • Automotive Infotainment Systems
  • Instrument Clusters
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NCV8668ABD150R2G is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring that it performs reliably under the extreme conditions typical of automotive environments.

Overall, the NCV8668ABD150R2G from ON Semiconductor is a robust, efficient, and reliable voltage regulator that provides the performance and safety features necessary for modern automotive applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6721 $58.7862
53+ $2.1924 $116.1972
82+ $2.1240 $174.1680
113+ $2.0554 $232.2602
146+ $1.9870 $290.1020
195+ $1.7814 $347.3730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess