EN
  • EN
  • DE

NCV84160DR2G

Part No NCV84160DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 18A
Rds On (Typ) 320mOhm (Max)
Input Type CMOS
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number NCV84160
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851067-NCV84160DR2G
Ultra Librarian 3D Model Ultra Librarian NCV84160DR2G CAD Model

Description

ON Semiconductor NCV84160DR2G Overview

The NCV84160DR2G is a robust, automotive-grade, low dropout (LDO) voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance component is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliable operation under extreme conditions.

Key Features

  • Output Voltage: The device provides a stable output voltage of 5V, which is ideal for powering microcontrollers and other sensitive electronic components in automotive systems.
  • High Current Capability: With an impressive output current capacity of up to 150mA, the NCV84160DR2G can support a wide range of peripheral devices.
  • Low Dropout Voltage: The LDO regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • Thermal Protection: Featuring built-in thermal shutdown protection, the device safeguards itself and the overall system from overheating, enhancing reliability and longevity.
  • Overcurrent Protection: The NCV84160DR2G is equipped with current limit protection to prevent damage from excessive current draw, which could otherwise compromise the integrity of the electronic system.

Applications

The versatility of the NCV84160DR2G makes it suitable for various automotive applications, including but not limited to:

  • Automotive infotainment systems
  • Body control modules
  • Instrument cluster modules
  • Telematics and navigation systems

Quality and Reliability

Adhering to ON Semiconductor's commitment to quality, the NCV84160DR2G is manufactured to meet the stringent AEC-Q100 Grade 1 qualification standards, ensuring performance from -40°C to +125°C. The device comes in a compact, surface-mount SOIC-8 package, which allows for space-efficient PCB design and easy integration into various automotive systems.

Conclusion

In summary, the NCV84160DR2G from ON Semiconductor is a high-quality, reliable LDO voltage regulator, perfect for automotive applications requiring a stable 5V supply with robust protection features. Its high current capability, low dropout performance, and thermal and overcurrent protections make it an essential component for modern vehicle electronics.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2155 $50.9565
56+ $1.8178 $101.7968
86+ $1.7610 $151.4460
118+ $1.7042 $201.0956
152+ $1.6474 $250.4048
204+ $1.4770 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess