EN
  • EN
  • DE

NCV8402ASTT3G

Part No NCV8402ASTT3G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 5.4A Automotive 4-Pin(3+Tab) SOT-223 T/R / IC DVR LO SIDE 42V 2.0A SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 165 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 025144-NCV8402ASTT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NCV8402A
ECCN EAR99
Country of Origin Czech Republic, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCV8402ASTT3G CAD Model

Description

ON Semiconductor NCV8402ASTT3G: A Robust Automotive Low-Side Driver

The NCV8402ASTT3G from ON Semiconductor is a self-protected Low Side Smart Discrete device designed specifically for automotive applications. It is a versatile and robust component that offers an integrated solution for driving inductive loads with diagnostic and protection features.

Key Features

  • Current Limiting: The device includes an active current limit circuit to prevent damage from overload conditions. This is particularly useful in automotive environments where load conditions can be unpredictable and harsh.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the NCV8402ASTT3G protects itself from overheating. This ensures reliable operation and longevity even under high temperature operating conditions.
  • Open Load Detection: The device can detect when there is an open load condition during operation, which is critical for identifying circuit faults and preventing potential failures in the system.
  • Clamp for Inductive Loads: It is equipped with a clamp to safely dissipate inductive energy, making it ideal for driving motors, relays, and other inductive loads commonly found in vehicles.
  • ESD Protection: Electrostatic discharge protection is built-in, safeguarding the device from the common but damaging effects of ESD that can occur during handling and operation.

Applications

The NCV8402ASTT3G is specifically designed for automotive applications such as driving bulbs, solenoids, or motors. Its robustness makes it suitable for harsh automotive environments where reliability and performance are critical.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV8402ASTT3G is manufactured to meet stringent automotive industry standards. It is AEC-Q100 qualified, meaning it has passed rigorous testing for automotive electronic components, ensuring reliability in a variety of conditions.

Package

The device comes in a small footprint package, the SOT-223, which is suitable for space-constrained applications. This package also allows for efficient heat dissipation, which is crucial for maintaining performance and reliability.

Overall, the NCV8402ASTT3G is an excellent choice for automotive designers looking for a low-side driver with built-in diagnostics and protection features. Its robust design and comprehensive feature set make it an essential component for reliable automotive systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6824 $51.1800
180+ $0.5599 $100.7820
280+ $0.5424 $151.8720
385+ $0.5249 $202.0865
495+ $0.5074 $251.1630
660+ $0.4550 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,945 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess