EN
  • EN
  • DE

74AUP2G17GM

Part No 74AUP2G17GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131110-74AUP2G17GM
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP2G17GM CAD Model

Description

Product Overview: NXP 74AUP2G17GM

The NXP 74AUP2G17GM is a high-performance, dual Schmitt-trigger buffer designed to operate from a low-power supply while maintaining excellent switching characteristics and output drive capability. This integrated circuit is part of NXP's advanced ultra-low power (AUP) family, making it an ideal choice for portable and battery-powered applications where power efficiency is crucial.

With its dual buffer gates, the 74AUP2G17GM can be used in a variety of digital circuits to ensure signal integrity by transforming an irregular input waveform into a cleaner, more defined output. This is especially useful in environments with a high degree of electrical noise or when signals must be transmitted over long distances.

The device features Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times. This action allows the device to handle signals with slow edges, thereby providing a more stable and reliable digital signal processing. The 74AUP2G17GM also offers a very low static and dynamic power consumption, coupled with a near-zero propagation delay, which is essential for high-speed data processing and energy-sensitive applications.

Key specifications of the NXP 74AUP2G17GM include:

  • Wide supply voltage range from 0.8V to 3.6V
  • Low static power consumption (ICC)
  • High noise immunity
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 100 mA per JESB 78 Class II level A
  • Inputs accept voltages up to 3.6V
  • Low noise overshoot and undershoot

Encased in a very small XSON6 (1.45 x 1.0) package, the 74AUP2G17GM is not only power-efficient but also space-efficient, making it well-suited for compact PCB layouts. This product is ideal for a broad range of applications, including mobile phones, PDAs, computers, data storage, and IoT devices, where space and power are at a premium.

Overall, the NXP 74AUP2G17GM is a versatile, high-performance component that offers designers a reliable solution for enhancing signal integrity in a compact, low-power design.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0705 $57.8100
2,000+ $0.0578 $115.6000
3,125+ $0.0554 $173.1250
4,260+ $0.0543 $231.3180
5,560+ $0.0520 $289.1200
7,320+ $0.0474 $346.9680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess