EN
  • EN
  • DE

NCV78247DQ0R2G

Part No NCV78247DQ0R2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description NCV78247 LED PIXEL LIGHT / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number NCV78247
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929036-NCV78247DQ0R2G
Ultra Librarian 3D Model Ultra Librarian NCV78247DQ0R2G CAD Model

Description

ON Semiconductor NCV78247DQ0R2G Overview

The ON Semiconductor NCV78247DQ0R2G is a high-performance, dual-channel low-side driver designed to manage power distribution and control in automotive applications. This device is particularly suitable for driving resistive, inductive, and capacitive loads such as relays, solenoids, lamps, heaters, and LEDs.

Key Features

  • High Output Current: Each channel of the NCV78247DQ0R2G is capable of delivering a continuous output current up to 75 mA, making it suitable for a wide range of power control tasks.
  • Low Output Saturation Voltage: The device ensures efficient operation with a low saturation voltage, minimizing power dissipation and improving overall system efficiency.
  • Independent Channel Control: Both channels can be controlled independently, offering flexibility in managing different loads within the system.
  • Diagnostic Features: The NCV78247DQ0R2G includes diagnostic functions such as open load detection in the off-state and overcurrent protection, enhancing system reliability and safety.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 5.5 V to 26 V, accommodating various automotive power systems.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating, further ensuring the longevity and reliability of the device.

Applications

The NCV78247DQ0R2G is ideal for a variety of automotive applications, including:

  • Body Control Modules (BCM)
  • Automotive Lighting Systems
  • Engine Control Units (ECU)
  • Power Distribution Modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV78247DQ0R2G is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring high reliability and performance under harsh conditions.

Package and Availability

The NCV78247DQ0R2G is provided in a compact QFN-16 package, optimized for minimal footprint and ease of integration into automotive systems. The device is available for order and can be sourced through ON Semiconductor's distribution network or directly from the manufacturer.

For engineers and designers looking for a reliable solution to drive and control power loads in automotive environments, the NCV78247DQ0R2G from ON Semiconductor offers an excellent blend of performance, diagnostic capabilities, and robustness.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess