EN
  • EN
  • DE

NCV7694MW0R2G

Part No NCV7694MW0R2G
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description SAFETY CONTROLLER FOR INFRA-RED / Safety Controller 10-DFNW (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer onsemi
Packaging Reel - TR
Type Safety Controller
Mounting Surface Mount, Wettable Flank
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFNW (3x3)
Base Product Number NCV7694
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 488-NCV7694MW0R2GTR,488-NCV7694MW0R2GCT,488-NCV7694MW0R2GDKR
Standard Package 3,000
Win Source Part Number 1320291-NCV7694MW0R2G
Ultra Librarian 3D Model Ultra Librarian NCV7694MW0R2G CAD Model

Description

The NCV7694MW0R2G is a cutting-edge automotive-grade LED driver from ON Semiconductor, designed to deliver precise current regulation for automotive rear lighting applications. This highly integrated device is tailored for the demanding requirements of vehicle manufacturers, ensuring reliable and consistent performance in a variety of lighting conditions.

Key Features

  • Current Regulation: The device provides accurate and stable current regulation for LED strings, which is crucial for maintaining consistent brightness and color over time.
  • Wide Input Voltage Range: With an input voltage range that accommodates the fluctuations in a vehicle's electrical system, the NCV7694MW0R2G ensures smooth operation regardless of the battery condition.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and connected LEDs from overheating, enhancing the longevity and safety of the lighting system.
  • Diagnostic Functions: Advanced diagnostic capabilities allow for real-time monitoring of the LED driver's status, enabling quick identification and resolution of issues.
  • EMC Performance: The device is designed to meet stringent electromagnetic compatibility (EMC) requirements, reducing interference with other electronic systems in the vehicle.

Applications

The NCV7694MW0R2G is ideal for a range of automotive lighting applications, including:

  • Tail lights
  • Brake lights
  • Turn signals
  • Daytime running lights (DRL)

Quality and Reliability

As an AEC-Q100 qualified device, the NCV7694MW0R2G meets the highest quality standards for automotive electronics. Its robust design ensures performance in harsh automotive environments, characterized by vibration, temperature extremes, and transient voltage conditions.

Package and Availability

ON Semiconductor offers the NCV7694MW0R2G in a compact, surface-mount package, making it suitable for space-constrained applications. The device is available for order, with options for bulk or tape and reel packaging to accommodate various production requirements.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,244 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess