EN
  • EN
  • DE

NCV7685DQR2G

Part No NCV7685DQR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC 12CH 60MA LED DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 12 Output Linear - PWM Dimming 55mA 24-SSOP-EP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width) Exposed Pad
Case / Package 24-SSOP-EP
Family Name NCV7685
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , NCV7685DQR2G-ND, 488-NCV7685DQR2GCT, 488-NCV7685DQR2GTR, 488-NCV7685DQR2GDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929030-NCV7685DQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7685DQR2G CAD Model

Description

ON Semiconductor NCV7685DQR2G Product Overview

The NCV7685DQR2G, from ON Semiconductor, is a highly integrated and sophisticated LED driver designed to meet the rigorous demands of automotive exterior lighting applications. This device is engineered to provide precise current regulation for driving high brightness LEDs, ensuring consistent performance and long-term reliability.

Key Features

  • Output Current Regulation: The NCV7685DQR2G provides accurate and programmable constant current output, which is crucial for maintaining consistent brightness and color in LED arrays.
  • Channel Scalability: This device offers 12 independently controlled output channels, allowing for flexible design options and the ability to drive multiple LEDs with varying current requirements.
  • Thermal Management: With an integrated temperature monitor and thermal shutdown feature, the NCV7685DQR2G prevents overheating, ensuring the longevity and safety of the lighting system.
  • Diagnostic Functions: Built-in open LED detection and LED short-circuit protection help to identify and prevent potential issues, maintaining system integrity and performance.
  • Communication Interface: The device supports a serial peripheral interface (SPI) for communication, allowing for easy integration with microcontrollers and other digital systems.

Applications

ON Semiconductor's NCV7685DQR2G is ideally suited for a variety of automotive lighting applications, including:

  • Headlights
  • Tail lights
  • Daytime running lights (DRL)
  • Turn signals
  • Position and marker lights

Quality and Reliability

As a product designed for the automotive industry, the NCV7685DQR2G meets stringent quality standards, including AEC-Q100 qualification. This ensures that the device can withstand the harsh conditions encountered in automotive environments, such as temperature extremes and vibration.

Package and Availability

The device is offered in a compact 24-lead SOIC package, making it suitable for space-constrained applications. The NCV7685DQR2G is available through ON Semiconductor's distribution network, ensuring global availability and support.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6315 $57.1025
75+ $1.3386 $100.3950
120+ $1.2968 $155.6160
160+ $1.2550 $200.8000
210+ $1.2131 $254.7510
280+ $1.0877 $304.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess