EN
  • EN
  • DE

NCS29001DR2G

Part No NCS29001DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Max) 18V
Frequency 100kHz ~ 500kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NCS29001
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647836-NCS29001DR2G
Ultra Librarian 3D Model Ultra Librarian NCS29001DR2G CAD Model

Description

ON Semiconductor NCS29001DR2G: A Robust Motor Driver Solution

Introducing the NCS29001DR2G, a premier motor driver integrated circuit (IC) from ON Semiconductor, designed to cater to a wide array of applications requiring precise and reliable motor control. This versatile driver IC is an ideal choice for engineers and designers looking to implement an efficient motor driving solution within their systems.

The NCS29001DR2G is a full-bridge motor driver that can efficiently drive a DC motor or a bipolar stepper motor. It operates from a supply voltage ranging from 7V to 40V, making it suitable for a broad spectrum of applications. The device is capable of delivering a continuous output current up to 1.0A, which can be further extended up to 3.5A in peak scenarios, ensuring that it can handle a wide range of motor sizes and types.

One of the key features of the NCS29001DR2G is its built-in thermal shutdown and current-limiting functionalities, which provide essential protection against overcurrent and overheating scenarios. This not only ensures the longevity of the motor driver itself but also safeguards the motor and the overall system it resides within.

The device comes in a compact SOIC-8 package, which is beneficial for designs where space is at a premium. Its small footprint does not compromise its performance or its ability to dissipate heat effectively, thanks to ON Semiconductor's commitment to high-quality design and manufacturing practices.

Moreover, the NCS29001DR2G is characterized by its low standby current, contributing to the energy efficiency of the end application. This feature is particularly important for battery-powered devices, where power conservation is crucial.

With its robust design, comprehensive protection features, and efficient performance, the NCS29001DR2G from ON Semiconductor stands out as a superior motor driver solution for a variety of applications. Whether it's for consumer electronics, automotive, industrial automation, or robotics, this IC provides the reliability and flexibility needed to drive motors with precision and care.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess