EN
  • EN
  • DE

LV5215LF-TE-L-E

Part No LV5215LF-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 25MA 12VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 4.5V
Channel Output Current 25mA
Temperature Range - Operating -30°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 12-VQFN (2x2)
Win Source Part Number 072734-LV5215LF-TE-L-E
Ultra Librarian 3D Model Ultra Librarian LV5215LF-TE-L-E CAD Model

Description

ON Semiconductor LV5215LF-TE-L-E Product Overview

The LV5215LF-TE-L-E, crafted by the renowned ON Semiconductor, is a high-performance, low-voltage motor driver designed to cater to a wide range of applications requiring efficient motor control. This compact and efficient device is particularly suitable for portable devices due to its low power consumption and minimal footprint.

Key Features

  • Low Operating Voltage: The device operates at a voltage range that starts as low as 2.2V, making it ideal for battery-powered applications where energy efficiency is paramount.
  • High Output Current: It is capable of delivering an impressive output current, ensuring sufficient drive for small motors without the need for additional components.
  • Low Saturation Voltage: The LV5215LF-TE-L-E boasts a low saturation voltage, which translates to reduced power loss and heat generation during operation, contributing to the longevity of the device and the entire system.
  • Integrated Protection Features: With built-in thermal shutdown and overcurrent protection, the device ensures safe operation under various conditions, preventing damage to the motor and the control circuitry.
  • Small Package: The motor driver comes in a compact package, which allows for space-saving PCB designs, essential for modern, miniaturized electronic assemblies.

Applications

The versatility of the LV5215LF-TE-L-E motor driver makes it an excellent choice for a range of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered toys
  • Small household appliances
  • Personal care products
  • Office automation equipment

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, and the LV5215LF-TE-L-E is no exception to their commitment to quality. Manufactured to high standards, this motor driver is designed for reliability and performance, ensuring that it meets the rigorous demands of continuous operation in a variety of devices.

Whether you are designing a new portable gadget or looking to improve the efficiency of existing devices, the LV5215LF-TE-L-E from ON Semiconductor provides an optimal solution for low-voltage motor driving applications.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6574 $58.0090
85+ $1.3594 $115.5490
135+ $1.3167 $177.7545
185+ $1.2751 $235.8935
235+ $1.2324 $289.6140
315+ $1.1053 $348.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess