EN
  • EN
  • DE

NCV7608DQR2G

Part No NCV7608DQR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Octal Configurable Low/High Side Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Half Bridge (4)
Applications DC Motors, Lamps, Relays
Interface SPI
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 1.2 Ohm
Current - Peak Output 250mA
Operating Supply Voltage 3.15 V ~ 5.25 V
Voltage - Load 5.5 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting, Open Load Detect, Over Temperature, Over Voltage, UVLO
Mounting SMD
Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 36-SSOP
Win Source Part Number 1230702-NCV7608DQR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV7608
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCV7608DQR2G CAD Model

Description

ON Semiconductor NCV7608DQR2G: Octal Programmable Linear Solenoid Driver

The NCV7608DQR2G is a highly integrated octal programmable linear solenoid driver designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced semiconductor device is tailored to meet the demanding requirements of automotive applications, particularly in the domain of engine, transmission, and powertrain systems. It offers a robust solution for driving and controlling solenoids with precision and efficiency.

Key Features

  • Programmable Output Current: The NCV7608DQR2G allows for precise control over the output current, enabling users to program the desired current levels to match the specific needs of their application.
  • Multiple Diagnostic Functions: Equipped with comprehensive diagnostic features, the device can detect open load, short circuit to battery, and overtemperature conditions, ensuring reliable operation and a high level of system safety.
  • Serial Peripheral Interface (SPI): The inclusion of an SPI interface facilitates easy communication with microcontrollers, allowing for seamless integration into complex automotive systems.
  • Wide Operating Voltage Range: With an operating voltage range of 5.5V to 28V, the NCV7608DQR2G is versatile and can accommodate the electrical variations commonly found in automotive environments.

Applications

  • Automotive engine control systems
  • Transmission control modules
  • Powertrain systems
  • Other automotive applications requiring precise solenoid control

Reliability and Quality

The NCV7608DQR2G is designed with a focus on reliability, meeting the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring that it can withstand the harsh conditions of automotive applications, including temperature extremes and vibrations. The device is provided in a compact 24-pin SSOP package, making it suitable for space-constrained applications where a small footprint is essential.

With its advanced features, comprehensive diagnostics, and robust design, the ON Semiconductor NCV7608DQR2G stands out as a superior choice for designers looking to enhance the performance and reliability of their automotive solenoid applications.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess