EN
  • EN
  • DE

NCV7513FTR2G

Part No NCV7513FTR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC PREDRIVER HEX LOSIDE 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Technology NMOS
Applications Automotive
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 060117-NCV7513FTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV7513FTR2G CAD Model

Description

ON Semiconductor NCV7513FTR2G

The NCV7513FTR2G is a versatile Hex Half-Bridge Driver designed by ON Semiconductor, tailored to meet the rigorous demands of automotive and industrial applications. This robust component is engineered to drive inductive, resistive, or capacitive loads, making it a highly adaptable solution for a wide range of applications.

With an operating voltage range of 5.5V to 50V, the NCV7513FTR2G can handle a broad spectrum of power requirements. This flexibility ensures that it can be easily integrated into various electronic systems without the need for additional components to manage voltage levels.

One of the standout features of the NCV7513FTR2G is its current sense output, which provides real-time feedback on the load current. This feature is invaluable for systems that require precise control and monitoring, enabling predictive maintenance and enhancing overall system reliability.

The device is also equipped with a serial peripheral interface (SPI), which allows for seamless communication with a microcontroller. This digital interface facilitates the control of the half-bridges with simple software commands, thus reducing the complexity of the control circuitry and speeding up the design process.

Protection features are paramount in any power management component, and the NCV7513FTR2G does not disappoint. It includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD), safeguarding the device and the system it controls from electrical mishaps. These protections ensure that the NCV7513FTR2G remains reliable under adverse conditions and extends the longevity of the application it is used in.

The NCV7513FTR2G is housed in a compact 32-lead QFN package, which is not only space-efficient but also offers excellent thermal performance. ON Semiconductor's commitment to quality is reflected in the device's compliance with the AEC-Q100 standard, making it suitable for automotive applications that require high reliability and performance under harsh environmental conditions.

In summary, the NCV7513FTR2G from ON Semiconductor is an advanced Hex Half-Bridge Driver that offers a combination of flexibility, control, and protection, making it an ideal choice for driving a wide array of loads in automotive and industrial settings.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5668 $60.6356
40+ $2.9267 $117.0680
62+ $2.8352 $175.7824
85+ $2.7437 $233.2145
109+ $2.6523 $289.1007
146+ $2.3779 $347.1734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,293 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess