EN
  • EN
  • DE

NCV7321D10G

Part No NCV7321D10G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / Stand-alone LIN Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175mV
Data Rate 20kbps
Supply Voltage (V) 5V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series NCV7321
Manufacturer Pack Quantity 96
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814259-NCV7321D10G
Ultra Librarian 3D Model Ultra Librarian NCV7321D10G CAD Model

Description

ON Semiconductor NCV7321D10G: In-Vehicle Network Interface Device

The NCV7321D10G is a monolithic integrated circuit designed by ON Semiconductor, tailored for automotive applications. It is a LIN (Local Interconnect Network) transceiver that complies with the LIN 2.x, J2602, and the ISO17987-4:2016 standards. This device serves as an interface between the LIN protocol controller and the physical bus in a LIN network. It is engineered to handle the low-speed data communication in vehicles for various control applications, such as sensors, actuators, and other nodes.

One of the key features of the NCV7321D10G is its robustness in the demanding automotive environment. It offers excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, which is critical for in-vehicle networks. The device is designed to withstand the harsh electrical transients and noise that are typical in automotive powertrain, body, chassis, and convenience applications.

The NCV7321D10G operates over a broad supply voltage range from 5V to 27V, which ensures its reliability under varying conditions, including during load dump events. It also includes a battery supply pin that can handle up to 42V, providing further protection against high voltage spikes that are common in automotive electrical systems. The device's low quiescent current makes it suitable for applications that require low power consumption in standby mode.

For enhanced functionality, the NCV7321D10G features a thermal shutdown to protect the device from overheating, as well as a current limiting circuit to prevent damage from overcurrent conditions. The transceiver's bus pins are protected against transients in the automotive environment, and it can handle the LIN bus wake-up functionality, enabling it to wake up the network when a wake-up signal is detected on the LIN bus.

The NCV7321D10G is available in an SOIC-8 package, which is ideal for space-constrained applications. Its small footprint and low external component count make it a compact and cost-effective solution for automotive network interfaces. With its robust design and advanced features, the ON Semiconductor NCV7321D10G is a reliable choice for designers looking to implement LIN communication in their automotive projects.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess