EN
  • EN
  • DE

NCV431BVDR2G

Part No NCV431BVDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.4% 8SOIC  /  Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV431BVDR2GOSDKR,ONSONSNCV431BVDR2G,NCV431BVDR2G-ND,NCV431BVDR2GOSTR,NCV431BVDR2GOSCT,2156-NCV431BVDR2G-OS
Standard Package 2,500
Win Source Part Number 988380-NCV431BVDR2G
Ultra Librarian 3D Model Ultra Librarian NCV431BVDR2G CAD Model

Description

ON Semiconductor NCV431BVDR2G Adjustable Precision Shunt Regulator

The NCV431BVDR2G from ON Semiconductor is a high-performance adjustable precision shunt regulator that offers excellent temperature stability and output current handling capability. This versatile component is designed to maintain precise voltage regulation in a wide array of applications, ranging from power supplies and battery chargers to voltage monitoring and motor control systems.

Encased in a compact SOT-23 package, the NCV431BVDR2G is particularly suitable for space-constrained applications. Its adjustable output voltage can be set from 2.495 V to 36 V with two external resistors, providing designers with the flexibility to tailor the output to their specific requirements. This adjustable nature makes it an ideal replacement for zener diodes in many applications where improved output voltage precision is necessary.

The device features a low dynamic output impedance of 0.2 ohms, contributing to its stable and reliable performance over a wide range of load conditions. Additionally, the NCV431BVDR2G boasts a sharp turn-on characteristic, making it an excellent choice for precision voltage reference applications.

With a wide operating temperature range from -40°C to +125°C, the NCV431BVDR2G is well-suited for use in automotive and industrial environments where temperature extremes are common. Furthermore, it is qualified according to AEC-Q100 standards, ensuring that the device meets the stringent reliability requirements for automotive applications.

ON Semiconductor has equipped the NCV431BVDR2G with overcurrent protection, enhancing the safety and longevity of the end application. The shunt regulator also features a low output noise, which is vital for noise-sensitive electronic circuits, ensuring that the device can be used in high-performance audio and precision instrumentation without introducing unwanted disturbances.

In summary, the NCV431BVDR2G from ON Semiconductor is a highly reliable and precise adjustable shunt regulator, offering a robust voltage regulation solution for a diverse range of applications. Its thermal stability, flexible voltage adjustment, and adherence to automotive-grade standards make it a top choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1042 $55.2100
115+ $0.9060 $104.1900
175+ $0.8777 $153.5975
240+ $0.8494 $203.8560
305+ $0.8211 $250.4355
410+ $0.7361 $301.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess