ON Semiconductor MC10H107ML1 - Triple 2-Input NOR Gate
The MC10H107ML1 is a high-performance triple 2-input NOR gate designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This integrated circuit is a part of ON Semiconductor's 10H series, which is renowned for its high-speed and high-reliability components. The MC10H107ML1 is specifically engineered to address the needs of advanced digital systems where fast switching and low power dissipation are crucial.
Key Features
- Logic Type: The device features three independent 2-input NOR gates, which are fundamental components in digital circuit design.
- High Speed: With a propagation delay time typically less than 1.0 ns, the MC10H107ML1 is optimized for high-speed logic operations, making it suitable for high-frequency applications.
- Power Supply: The device operates on a power supply voltage of 5V ±10%, which is standard for ECL (Emitter Coupled Logic) circuits.
- Temperature Range: It is designed to work efficiently over a broad temperature range, ensuring reliability in various operating conditions.
- Packaging: The MC10H107ML1 comes in a surface-mount package, which is ideal for compact and high-density circuit designs.
Applications
The MC10H107ML1 is versatile and can be used in a wide array of applications, including:
- High-speed logic circuits
- Communication systems
- Signal processing
- Computer systems
- Instrumentation
- Aerospace and defense electronics
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC10H107ML1 is manufactured with precision and undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. Customers can trust this component for critical and demanding applications where failure is not an option.
Conclusion
The MC10H107ML1 from ON Semiconductor is a testament to the company's dedication to innovation and excellence in the field of high-speed logic components. With its fast switching capabilities, low power consumption, and robust design, this triple 2-input NOR gate is an essential building block for designers looking to develop efficient and reliable digital systems.