EN
  • EN
  • DE

NCV2890DMR2G

Part No NCV2890DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC PWR AMP AUDIO 1W 8-MICRO / Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.08W x 1 @ 8Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number NCV2890
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345325-NCV2890DMR2G
Ultra Librarian 3D Model Ultra Librarian NCV2890DMR2G CAD Model

Description

ON Semiconductor NCV2890DMR2G Voltage Regulator

The NCV2890DMR2G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to meet the rigorous demands of automotive applications, providing a stable and reliable power supply in a variety of challenging conditions.

Key Features:

  • Output Voltage: The NCV2890DMR2G offers a precise output voltage of 5V, which is ideal for consistent performance in electronic circuits, ensuring that sensitive automotive electronics function correctly.
  • Low Dropout: With a low dropout performance, this voltage regulator maintains regulation with minimal difference between the input voltage and output voltage, making it highly efficient in scenarios where the supply voltage is very close to the output voltage.
  • High Current Capacity: The device can deliver up to 150mA of continuous output current, which is suitable for a wide range of automotive applications that require a moderate amount of power.
  • Thermal Protection: The NCV2890DMR2G includes an integrated thermal shutdown feature that protects the device and the application from damage due to excessive heat.
  • Overcurrent Protection: This voltage regulator also comes with built-in overcurrent protection, ensuring that the device and the downstream components are safe from the risks associated with unexpected high current conditions.
  • Automotive Qualified: It is designed to meet the stringent specifications of the automotive industry, and it is qualified to AEC-Q100 standards, which means it has been tested for reliable performance under extreme conditions.

Applications:

The NCV2890DMR2G is versatile and can be used in various automotive applications, including:

  • Automotive infotainment systems
  • Instrument clusters
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

With its robust design and comprehensive protection features, the NCV2890DMR2G from ON Semiconductor is an excellent choice for designers looking for a dependable voltage regulator capable of withstanding the harsh environments typical of automotive applications. Its compact DMR2G package allows for efficient use of board space, making it a highly practical component in space-constrained applications.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess