EN
  • EN
  • DE

NCV20061SN2T1G

Part No NCV20061SN2T1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package 5-TSOP
Family Name NCV20061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 488-NCV20061SN2T1GDKR, 488-NCV20061SN2T1GCT, NCV20061SN2T1G-ND, 488-NCV20061SN2T1GTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887096-NCV20061SN2T1G
Ultra Librarian 3D Model Ultra Librarian NCV20061SN2T1G CAD Model

Description

ON Semiconductor NCV20061SN2T1G Overview

The NCV20061SN2T1G is a precision operational amplifier (op-amp) from ON Semiconductor, engineered to deliver high performance for a wide range of applications. This op-amp is particularly well-suited for automotive and industrial markets, where reliability and robustness are critical.

Key Features

  • Low Offset Voltage: The device offers a low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input.
  • Extended Temperature Range: It operates over a wide temperature range, making it ideal for harsh environments commonly found in automotive and industrial settings.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the NCV20061SN2T1G can handle a broad spectrum of frequencies, which is essential for applications requiring fast signal processing.
  • Power Supply Range: The device supports a wide range of power supply voltages, providing flexibility in various circuit designs.
  • Stable Operation: It is designed for stability and reliability, ensuring consistent performance over time and under different conditions.
  • Automotive Qualified: As an AEC-Q100 qualified component, it meets the stringent requirements of the automotive industry for quality and reliability.

Applications

The NCV20061SN2T1G is versatile and can be used in numerous applications including:

  • Automotive control systems
  • Sensor interfaces
  • Power supply control
  • Analog to digital converters (ADC) drivers
  • Industrial process controls
  • Audio and video equipment

Package and Availability

This operational amplifier is available in a small outline integrated circuit (SOIC) package, which is suitable for surface mount technology (SMT). The compact form factor aids in the miniaturization of electronic assemblies. The part number NCV20061SN2T1G indicates tape and reel packaging, which facilitates automated assembly processes for high-volume production.

In summary, the NCV20061SN2T1G from ON Semiconductor is a high-performance operational amplifier that offers precise signal amplification, robustness, and reliability for demanding automotive and industrial applications. Its comprehensive features and qualifications make it a preferred choice for engineers and designers looking for quality and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6495 $51.9600
190+ $0.5329 $101.2510
295+ $0.5163 $152.3085
405+ $0.4996 $202.3380
520+ $0.4830 $251.1600
695+ $0.4330 $300.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess