EN
  • EN
  • DE

NX3P191UK,012

Part No NX3P191UK,012
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH HI SIDE LOG 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 65 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 4-WLCSP (0.76x0.76)
Win Source Part Number 1084216-NX3P191UK,012
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3P191UK,012 CAD Model

Description

The NXP NX3P191UK,012 is a high-performance USB power switch designed to meet the rigorous demands of modern USB applications. This compact and efficient integrated circuit is specifically engineered to provide a reliable power distribution solution for USB ports, ensuring stable operation and extending the lifespan of connected devices.

Key Features

  • Current Limiting: The NX3P191UK,012 features an adjustable current limit, safeguarding USB ports from overcurrent conditions that could potentially damage connected devices or the power switch itself.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device automatically turns off if it reaches a critical temperature, preventing thermal damage and enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates only when the supply voltage is within its specified range, protecting the device and downstream components from undervoltage conditions.
  • Fast Short-Circuit Response: The NX3P191UK,012 is capable of responding swiftly to short-circuit events, minimizing the risk of damage due to sudden power surges or faults.
  • Controlled Rise and Fall Times: This power switch offers controlled rise and fall times, reducing inrush current and electromagnetic interference (EMI), which is critical for maintaining signal integrity in sensitive applications.

Applications

The NXP NX3P191UK,012 is suitable for a wide range of applications where USB power control and protection are essential. It is commonly used in:

  • USB hubs and docking stations
  • Consumer electronics such as smartphones, tablets, and cameras
  • Computing devices like laptops, desktops, and servers
  • Industrial equipment requiring USB connectivity

Technical Specifications

The device operates over a voltage range of 2.7V to 5.5V and is capable of handling continuous current up to 0.5A. Its low standby current and small package size make it an ideal choice for portable applications where power efficiency and space constraints are critical considerations.

Quality and Reliability

As with all NXP products, the NX3P191UK,012 is manufactured to the highest quality standards, ensuring robust performance and reliability for the end-user. With its comprehensive protection features and efficient power management, this USB power switch is an excellent choice for designers looking to enhance the safety and functionality of their USB-powered devices.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess