EN
  • EN
  • DE

NCV1397BDR2G

Part No NCV1397BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 60kHz ~ 500kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 10.5 V
Voltage - Supply (Vcc/Vdd) 9.5V ~ 20V
Duty Cycle 50%
Frequency - Switching 60kHz ~ 500kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width) , 15 Leads
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number NCV1397
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345272-NCV1397BDR2G
Ultra Librarian 3D Model Ultra Librarian NCV1397BDR2G CAD Model

Description

ON Semiconductor NCV1397BDR2G Product Overview

The NCV1397BDR2G is a high-performance, integrated circuit designed by ON Semiconductor, renowned for its expertise in energy-efficient innovations. This component is specifically crafted to cater to the demanding requirements of power management applications. The NCV1397BDR2G stands out for its robust design and flexible functionality, making it an ideal choice for a wide array of electronic devices.

Key Features

  • High-Efficiency Operation: The NCV1397BDR2G is engineered for optimal efficiency, which is crucial for minimizing energy consumption and heat generation in power supply circuits.
  • Advanced Protection: It includes a suite of protection features such as overcurrent, overvoltage, and thermal shutdown mechanisms, ensuring the safety and longevity of the electronic components it serves.
  • Low Standby Power: The device is designed to consume minimal power in standby mode, contributing to energy savings and compliance with energy conservation standards.
  • Flexible Supply Voltage: It operates across a wide range of supply voltages, accommodating various applications and simplifying power supply design.
  • Compact Packaging: The NCV1397BDR2G comes in a space-saving SOIC-8 package, making it suitable for compact PCB layouts and high-density electronic assemblies.

Applications

The versatility of the NCV1397BDR2G allows it to be integrated into numerous applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Adapters for consumer electronics
  • LED Lighting Systems
  • Telecommunication Equipment

With its combination of efficiency, protection, and compactness, the NCV1397BDR2G from ON Semiconductor is a superior choice for designers seeking a reliable and versatile power management solution. Whether it's for industrial, automotive, or consumer electronics, this IC provides a foundation for stable and efficient power regulation, contributing to the enhanced performance and durability of the end product.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess