Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.32%
Temperature Coefficient 15ppm/°C Typical
Current - Cathode 400μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
RoHS State Request Verification
Win Source Part Number 1230553-NCV1009Z
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV1009
Introduction Date July 03, 2002
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCV1009Z CAD Model

Description

The NCV1009Z from ON Semiconductor is a robust and efficient voltage regulator, designed to maintain a stable voltage level in a variety of electronic applications. This component is particularly well-suited for automotive environments, offering a high degree of reliability and performance under demanding conditions.

Key Features

  • Output Voltage Precision: The NCV1009Z ensures precise voltage regulation, providing a stable output that contributes to the optimal performance of electronic circuits.
  • Wide Operating Temperature Range: With an operating temperature range that is suitable for automotive applications, this voltage regulator can withstand extreme conditions without compromising on performance.
  • High Current Capability: It is capable of supplying a substantial amount of current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: The low dropout voltage feature of the NCV1009Z minimizes power loss and improves efficiency, which is critical for battery-operated devices.
  • Protection Features: It comes equipped with several protection mechanisms, including overcurrent protection, thermal shutdown, and reverse battery protection, ensuring the longevity and safety of both the voltage regulator and the device it powers.

Applications

The NCV1009Z is versatile and can be used in a variety of applications, particularly in the automotive industry where reliability and durability are of utmost importance. Some of the common applications include:

  • Automotive control systems
  • Power supply for sensors and microcontrollers
  • Infotainment and audio systems
  • Portable and battery-operated devices

Summary

The NCV1009Z voltage regulator by ON Semiconductor stands out for its precision, efficiency, and robustness, making it an excellent choice for designers looking for a reliable power management solution. With its comprehensive protection features and ability to perform in harsh environments, the NCV1009Z is a component that ensures the stability and longevity of your electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Lowest to $0.5174
ECAD model for TS821AILT
Texas Instruments
3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Lowest to $2.2001
ECAD model for REF3320AIDBZT
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7106
ECAD model for TS431AIYLT
Taiwan Semiconductor
Lowest to $3.1046
ECAD model for TS432CX
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1930
ECAD model for TLV431BQDBZT
STMicroelectronics
Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.7321
ECAD model for TSM1013AID
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1943T-E1-A
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF
Renesas Electronics America
IC VREF SERIES 0.08% 8SOIC
Lowest to $10.9711
ECAD model for ISL21007CFB825Z-TK

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention