EN
  • EN
  • DE

NCT80

Part No NCT80
Manufacturer ON Semiconductor
Catalog Miscellaneous
Description IC HARDWARE MONITOR I2C 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 090439-NCT80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT80 CAD Model

Description

ON Semiconductor NCT80: Precision Temperature Sensor

The ON Semiconductor NCT80 is a high-precision temperature sensor designed for a variety of applications requiring accurate temperature monitoring and control. This cutting-edge sensor provides a digital output that corresponds to the temperature it detects, making it a highly reliable choice for integration into electronic systems.

Key Features

  • High Accuracy: The NCT80 offers an impressive temperature accuracy of ±0.5°C, ensuring precise temperature readings for critical applications.
  • Wide Temperature Range: Capable of operating over a broad temperature range, this sensor can measure temperatures from -40°C to +125°C, suitable for both industrial and consumer applications.
  • Low Power Consumption: With its low power requirements, the NCT80 is ideal for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Small Footprint: The compact size of the NCT80 makes it an excellent choice for space-constrained applications, allowing for flexibility in design and placement within a circuit.
  • Digital Interface: The sensor communicates via a 2-wire, I²C-compatible serial interface, which simplifies integration into existing systems and reduces the need for additional components.

Applications

The NCT80 is versatile and can be used in a wide array of applications, including:

  • Consumer Electronics (Smartphones, Tablets, PCs)
  • Industrial Systems (HVAC, Refrigeration)
  • Medical Devices (Thermometers, Incubators)
  • Automotive (Climate Control, Battery Management Systems)

With its high accuracy and low power consumption, the NCT80 from ON Semiconductor is a go-to solution for designers and engineers looking to incorporate precise temperature monitoring into their projects. Whether it's maintaining the optimal operating temperature for electronics or ensuring the correct environmental conditions in an industrial setting, the NCT80 delivers reliable performance in a tiny package.

For more information, technical specifications, or to order the NCT80, please visit the ON Semiconductor website or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess