EN
  • EN
  • DE

NCS21872DMR2G

Part No NCS21872DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8MSOP / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Series Automotive, AEC-Q100, Zero-Drift
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.1V/µs
Gain Bandwidth Product 270 kHz
Current - Input Bias 60 pA
Voltage - Input Offset 6 µV
Current - Supply 28µA
Current - Output / Channel 11 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NCS21872
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 488-NCS21872DMR2GCT,488-NCS21872DMR2GDKR,488-NCS21872DMR2GTR
Standard Package 4,000
Win Source Part Number 974473-NCS21872DMR2G
Ultra Librarian 3D Model Ultra Librarian NCS21872DMR2G CAD Model

Description

Introducing the NCS21872DMR2G from ON Semiconductor

The NCS21872DMR2G is a high-performance, precision operational amplifier brought to you by ON Semiconductor, a leader in energy-efficient innovations. This op-amp is designed to deliver a blend of accuracy, low power consumption, and versatile functionality, making it an excellent choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Low Offset Voltage: The NCS21872DMR2G boasts an ultra-low input offset voltage, which significantly improves accuracy in signal processing tasks.
  • High Gain Bandwidth Product: With a high-frequency response, this op-amp is capable of working efficiently in applications requiring fast signal amplification.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring that your applications remain energy-efficient without compromising on performance.
  • Wide Supply Range: The device can operate from a wide supply voltage range, offering flexibility in various operating conditions and making it suitable for battery-operated devices.
  • Common Mode Rejection Ratio (CMRR): The high CMRR of the NCS21872DMR2G minimizes the effect of unwanted signals, enhancing the integrity of the output.
  • Electrostatic Discharge (ESD) Protection: It includes robust ESD protection, which ensures the longevity and reliability of the op-amp in electrically noisy environments.

Applications

The versatility of the NCS21872DMR2G allows it to be used in a multitude of applications, including:

  • Precision analog circuits
  • Sensor interfaces and data acquisition systems
  • Automotive control systems
  • Battery-powered and portable devices
  • Audio and video signal processing
  • Instrumentation and control systems

ON Semiconductor's commitment to quality is evident in the NCS21872DMR2G. The operational amplifier is available in a compact package, ensuring that it can fit into space-constrained applications while providing the performance needed to drive your circuits to their maximum potential.

Whether you're designing a sophisticated industrial monitoring system or a high-fidelity audio amplifier, the NCS21872DMR2G from ON Semiconductor is a reliable choice that won't let you down. Its balance of features ensures that your products will perform at their best, delivering precision and efficiency in any scenario.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7477 $59.8160
190+ $0.6135 $116.5650
295+ $0.5944 $175.3480
405+ $0.5752 $232.9560
520+ $0.5560 $289.1200
700+ $0.4985 $348.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,830 pieces
In Stock: 32,830 pieces Factory Stock: 24,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess