EN
  • EN
  • DE

NCP81253MNTBG

Part No NCP81253MNTBG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description 5 V MOSFET Driver Compatible
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 5.5 V
Logic Voltage - VIL, VIH 0.7V, 3.4V
High Side Voltage - Max (Bootstrap) 35V
Rise / Fall Time (Typ) 16ns, 11ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 1230495-NCP81253MNTBG
Manufacturer Homepage www.onsemi.com
Family Name NCP81253
Introduction Date December 17, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP81253MNTBG CAD Model

Description

ON Semiconductor NCP81253MNTBG Power Management IC

The ON Semiconductor NCP81253MNTBG is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide array of applications. This advanced multi-phase controller is ideally suited for computing and server systems, ensuring stable and reliable power delivery to the most demanding processors and digital circuits.

Key Features:

  • Multi-Phase Operation: The NCP81253MNTBG operates in a multi-phase configuration, which allows for excellent load distribution and thermal management, leading to enhanced system reliability and performance.
  • High-Efficiency: With its cutting-edge design, this PMIC ensures high efficiency in power conversion, which translates to energy savings and reduced heat generation within the system.
  • Programmable Frequency: The operating frequency is programmable, providing design flexibility and the ability to optimize the solution for specific applications.
  • Voltage Regulation: It offers precise voltage regulation, which is crucial for the stability and longevity of high-performance microprocessors and digital circuits.
  • I2C Interface: The inclusion of an I2C interface allows for easy communication and control within embedded systems, enabling advanced functionalities such as voltage adjustments and system monitoring.

Applications:

  • Desktop and Laptop Computers
  • Server Systems
  • High-Performance Computing Platforms
  • Gaming Consoles
  • Telecommunication Equipment

Product Specifications:

  • Package: The device is offered in a compact 40-terminal WQFN package, which is space-efficient and suitable for high-density PCB layouts.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in diverse environmental conditions.
  • Protection Features: The NCP81253MNTBG is equipped with a suite of protection features, including over-voltage, under-voltage, over-current, and thermal protection, safeguarding the system against various fault conditions.

The NCP81253MNTBG from ON Semiconductor represents a robust solution for power management, combining efficiency, flexibility, and protection to meet the needs of today's and tomorrow's high-performance electronics.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2827 $50.2194
54+ $1.8730 $101.1420
83+ $1.8145 $150.6035
114+ $1.7559 $200.1726
148+ $1.6974 $251.2152
198+ $1.5218 $301.3164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess