EN
  • EN
  • DE

NCP81151MNTBG

Part No NCP81151MNTBG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER VR12.5 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 5.5 V
Logic Voltage - VIL, VIH 0.6V, 3.3V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 40V
Rise and Fall Time 16ns, 11ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 121446-NCP81151MNTBG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP81151MNTBG CAD Model

Description

The NCP81151MNTBG is a state-of-the-art power management integrated circuit (PMIC) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance product is specifically designed to cater to the demanding needs of modern electronic applications that require efficient and reliable power supply solutions.

Key Features

  • High Efficiency: The NCP81151MNTBG offers exceptional conversion efficiency, which is crucial for prolonging battery life in portable devices and reducing heat generation in high-power systems.
  • Versatile Application: Engineered for multipurpose use, this PMIC can be utilized in a wide range of applications, including computing, consumer electronics, and industrial systems.
  • Advanced Power Management: With integrated features such as programmable switching frequency and soft-start capability, it ensures smooth operation and minimizes inrush current during startup.
  • Compact Design: The device is packaged in a compact, space-saving 24-pin QFN package, which is ideal for space-constrained applications.
  • Protection Features: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against various fault conditions.

Technical Specifications

The NCP81151MNTBG operates over a wide input voltage range and is capable of driving multiple synchronous buck converters, making it a versatile choice for complex power supply designs. Its integrated MOSFET drivers and error amplifiers contribute to a reduced component count, which not only simplifies the design process but also improves reliability.

Applications

ON Semiconductor's NCP81151MNTBG is an optimal solution for powering CPUs, GPUs, memory, and other system peripherals requiring precise and efficient power delivery. Its robust design ensures stable performance even under varying load conditions, making it a preferred choice for designers looking to enhance the power efficiency of their systems.

Conclusion

With its blend of high efficiency, advanced power management, and protection features, the NCP81151MNTBG from ON Semiconductor stands out as a top-tier PMIC solution for a multitude of electronic applications. Its compact form factor and technical prowess enable designers to push the boundaries of what's possible in power management technology.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3162 $50.5920
390+ $0.2595 $101.2050
600+ $0.2514 $150.8400
825+ $0.2433 $200.7225
1,065+ $0.2351 $250.3815
1,425+ $0.2108 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,995 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess