EN
  • EN
  • DE

NCP81022NMNTXG

Part No NCP81022NMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description AMD VR CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Overvoltage, Undervoltage Protection PMIC 52-QFN (6x6)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -10°C ~ 100°C
Mounting Surface Mount
Package 52-VFQFN Exposed Pad
Case / Package 52-QFN (6x6)
Family Name NCP81022
REACH Status REACH Unaffected
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887038-NCP81022NMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81022NMNTXG CAD Model

Description

ON Semiconductor NCP81022NMNTXG Product Overview

The ON Semiconductor NCP81022NMNTXG is a state-of-the-art, multi-phase PWM controller designed for precision voltage regulation in high-performance computing applications. This advanced controller is engineered to meet the rigorous demands of modern processors, ensuring stable and efficient power delivery for CPUs, GPUs, and memory modules in desktops, laptops, and servers.

Key Features

  • Multi-Phase Operation: The NCP81022NMNTXG operates in a multi-phase configuration, which allows for excellent load balancing and thermal management, resulting in improved system reliability and longevity.
  • High-Efficiency Design: With its integrated high-performance drivers and support for low-resistance MOSFETs, this controller achieves high efficiency, reducing power losses and enhancing system performance.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the balance between efficiency and component size, depending on the specific requirements of the application.
  • Advanced Control: It features an I2C interface for advanced control, monitoring, and reporting, which enables real-time system adjustments and diagnostics to ensure optimal performance.

Applications

The versatility of the NCP81022NMNTXG makes it suitable for a wide range of high-performance applications, including:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Graphics Cards
  • Memory Power Supplies

Technical Specifications

The NCP81022NMNTXG boasts a comprehensive set of technical specifications designed for robust and efficient operation:

  • Voltage Mode Control for Precise Regulation
  • Support for 1 to X Phase Operation
  • Programmable Switching Frequency up to 2 MHz
  • I2C Interface for Dynamic Voltage Control
  • Overcurrent and Overvoltage Protection
  • Thermal Shutdown Feature

With its combination of advanced features and flexible applications, the ON Semiconductor NCP81022NMNTXG is an ideal PWM controller solution for manufacturers looking to create high-performance, reliable, and efficient computing systems.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8282 $54.8460
70+ $1.5000 $105.0000
105+ $1.4532 $152.5860
145+ $1.4063 $203.9135
185+ $1.3594 $251.4890
250+ $1.2188 $304.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess