EN
  • EN
  • DE
  • IT

NCP800SN1T1

Part No NCP800SN1T1
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143012-NCP800SN1T1
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP800SN1T1 CAD Model

Description

ON Semiconductor NCP800SN1T1 Voltage Supervisor IC

The ON Semiconductor NCP800SN1T1 is a highly precise microprocessor voltage supervisor, designed to maintain system integrity by monitoring the power supply voltage levels in digital systems. This compact and efficient component is essential for applications that require reliable operation under varying voltage conditions.

Key Features:

  • Voltage Threshold Accuracy: The NCP800SN1T1 offers a tight voltage threshold accuracy of ±1.5%, ensuring precise monitoring and control of the system voltage.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is ideal for battery-powered and energy-efficient applications.
  • Reset Time Delay: It features a built-in delay on the output signal, providing enough time for the system to stabilize before normal operation resumes.
  • Operating Voltage Range: The device supports a wide operating voltage range, accommodating various application requirements.
  • Compact Package: The NCP800SN1T1 comes in a space-saving 5-Pin TSOP package, making it suitable for high-density PCB layouts.

Applications:

The NCP800SN1T1 is versatile and can be used in a range of applications, including:

  • Microprocessor, microcontroller, and DSP power supply monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Computers and communication systems

Product Benefits:

This voltage supervisor from ON Semiconductor is designed to enhance system reliability through its precise monitoring capabilities. The NCP800SN1T1 helps prevent system failures caused by unstable or inadequate power supply voltages, making it a critical component for safeguarding sensitive electronic equipment. Its low power consumption and compact design also make it an excellent choice for portable and space-constrained applications.

With the NCP800SN1T1, designers can trust that their systems will continue to operate reliably, even in the face of power supply fluctuations. This voltage supervisor is a testament to ON Semiconductor's commitment to providing high-quality, robust components for the modern electronics industry.

You May Also Be Interested in

Samtec Inc.
Conn High Speed Edge Rate Terminal Strip HDR 80 POS 0.8mm Solder ST Thru-Hole T/R
Need more? Email Us
Peregrine Semiconductor
Peregri SOT363
Lowest to $154.6705
CAL-CHIP ELECTRONICS, INC.
Need more? Email Us
Lucent
OR2T10A-5J160 Lucent
Lowest to $11.6993
Okaya Electric America, Inc.
RHCA4532 Series; Surge Protector with 200 Sparkover VDC and 30% Tolerance
Lowest to $0.6330
NXP / Nexperia
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Lowest to $1.1636
IDT, Integrated Device Technology Inc
IC BUS SWITCH 8 X 1:1 48TSSOP / Bus Switch 8 x 1:1 48-TSSOP
Lowest to $66.2085
Intel
Contact for details
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess