EN
  • EN
  • DE

NCP718BSN300T1G

Part No NCP718BSN300T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG LINEAR 3V 300MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202481-NCP718BSN300T1G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Fixed
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 3V
Current - Output 300mA
Ultra Librarian 3D Model Ultra Librarian NCP718BSN300T1G CAD Model

Description

ON Semiconductor NCP718BSN300T1G LDO Voltage Regulator

The NCP718BSN300T1G from ON Semiconductor is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 3.0V with an input voltage range from 2.5V to 5.5V. This makes the device an ideal choice for a wide array of applications, including battery-operated equipment, portable devices, and low-power electronics.

With a maximum output current of 150 mA, the NCP718BSN300T1G is capable of powering small to medium-sized loads while maintaining a low dropout voltage of just 165 mV at 150 mA load. This feature ensures efficient operation even when the input voltage is close to the output voltage, which is crucial for maximizing battery life in portable applications.

The NCP718BSN300T1G boasts an excellent transient response, which is essential for applications where the load conditions change rapidly, such as in microprocessor and microcontroller systems. This LDO regulator also offers a low quiescent current of typically 4 µA in no-load conditions, further enhancing its suitability for battery-powered devices where power conservation is critical.

Safety and reliability are key considerations for any power management solution, and the NCP718BSN300T1G addresses these with features like thermal shutdown and current limit protection. These protective measures ensure that the device and the system it powers are safeguarded against excessive currents and overheating scenarios.

ON Semiconductor has packaged the NCP718BSN300T1G in a compact, space-saving 5-pin TSOP-5 package, making it an excellent choice for space-constrained applications. Its small footprint allows designers to incorporate this LDO into tight PCB layouts without compromising on performance or efficiency.

In summary, the NCP718BSN300T1G from ON Semiconductor is a versatile and efficient LDO voltage regulator that offers a stable 3.0V output, excellent power efficiency, and robust protection features. Its small size, low quiescent current, and excellent transient response make it the perfect solution for a wide range of low-power and portable applications.

You May Also Be Interested in

Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
Texas Instruments
AUTOMOTIVE 100MA 30V LOW-DROPOUT
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.8408
Texas Instruments
AUTOMOTIVE, 100MA 10V LOW-IQ LOW
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $1.5082
NXP / Nexperia
SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Lowest to $1.3056
SANYO Semiconductor (U.S.A) Corporation
SINGLE CHANNEL GENERAL PURPOSE S / Linear Regulator Controller IC Output
Lowest to $3.9744
Nisshinbo Micro Devices Inc.
IC REG LINEAR POS ADJ 1A SOT89-5
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess