EN
  • EN
  • DE
  • IT

NCP6951BFCCT1G

Part No NCP6951BFCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC PMIC CAM FLASH LED 24WLCSP / Cell Phone, Digital Camera PMIC 24-WLCSP (2.57x1.65)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications Cell Phone, Digital Camera
Current - Supply 80µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-UFBGA, WLCSP
Supplier Device Package 24-WLCSP (2.57x1.65)
Base Product Number NCP6951
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928917-NCP6951BFCCT1G
Ultra Librarian 3D Model Ultra Librarian NCP6951BFCCT1G CAD Model

Description

ON Semiconductor NCP6951BFCCT1G Product Overview

The NCP6951BFCCT1G is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of power management applications. This precision device is engineered to deliver efficient power conversion and regulation, making it an ideal choice for a wide range of electronic devices and systems.

Key Features

  • Voltage Regulation: The NCP6951BFCCT1G offers excellent voltage regulation capabilities, ensuring stable and consistent power supply to sensitive electronic components.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC features low quiescent current, reducing the overall power consumption of the system it is integrated into.
  • Thermal Protection: It incorporates thermal shutdown protection to safeguard the device and the system from overheating, thereby enhancing reliability and longevity.
  • High Accuracy: The precision design of the NCP6951BFCCT1G allows for high accuracy in power regulation, which is crucial for maintaining the performance of the end application.
  • Compact Design: The small footprint of the device makes it suitable for space-constrained applications, without compromising on functionality or performance.

Applications

The versatility of the NCP6951BFCCT1G allows it to be used across various applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Portable Devices
  • Computing Equipment
  • Power Supply Modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP6951BFCCT1G is no exception. Manufactured to high standards, this product is designed for reliable operation even under challenging conditions. Users can trust in the consistent performance and durability of this IC, backed by ON Semiconductor's reputation in the industry.

Conclusion

With its robust feature set, the NCP6951BFCCT1G from ON Semiconductor stands out as a superior choice for power management solutions. Its combination of efficiency, precision, and compact design makes it a valuable component for designers looking to optimize their power systems. Whether for consumer electronics or industrial applications, the NCP6951BFCCT1G is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Renesas Electronics America
ANALOG FOR MOBILE / PMIC
Lowest to $28.7543
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $2.0866
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $145.0953
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.6542

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess