EN
  • EN
  • DE

SN6501QDBVRQ1

Part No SN6501QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC XFRMR DRVR NCH 350MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Transformer Driver
Current - Supply 300µA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number SN6501
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669885-SN6501QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian SN6501QDBVRQ1 CAD Model

Description

The SN6501QDBVRQ1 is a high-performance transformer driver for isolated power supplies, manufactured by Texas Instruments. This device is specifically designed to provide a reliable and efficient solution for driving low-power transformers in a variety of applications such as industrial, automotive, medical, and telecommunication systems.

Key Features

  • Integrated Oscillator: The SN6501QDBVRQ1 includes an internal oscillator, which simplifies the design by eliminating the need for external clocking components.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for different power supply configurations.
  • High Efficiency: The device is designed for high efficiency, which helps in reducing power loss and improving overall system performance.
  • Low EMI: With its built-in features, the SN6501QDBVRQ1 minimizes electromagnetic interference, making it suitable for noise-sensitive applications.
  • Thermal Protection: It includes thermal shutdown protection, ensuring the device operates within safe temperature limits.

Applications

The SN6501QDBVRQ1 is versatile and can be used in a range of isolated power supply applications. It is ideal for use in:

  • Isolated interface power supplies for CAN, RS-485, RS-232, SPI, I2C, etc.
  • Industrial automation and control systems.
  • Medical equipment and patient safety isolation.
  • Isolated power supplies for sensors and data acquisition.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN6501QDBVRQ1 is no exception. It is designed to meet stringent automotive industry standards, ensuring robust performance and reliability in demanding environments. The device is available in a compact SOT-23-5 package, which is suitable for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5811 $52.2990
185+ $0.5444 $100.7140
290+ $0.5260 $152.5400
410+ $0.4892 $200.5720
535+ $0.4708 $251.8780
665+ $0.4524 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess