EN
  • EN
  • DE

NCP5426SN13T1G

Part No NCP5426SN13T1G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Haptic Feedback
Output Current 150mA
Supply Voltage - Operating 12V (Max)
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 060043-NCP5426SN13T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5426SN13T1G CAD Model

Description

ON Semiconductor NCP5426SN13T1G Product Overview

The NCP5426SN13T1G is a high-performance, dual-channel synchronous buck converter integrated circuit (IC) designed and manufactured by ON Semiconductor. This power management IC is specifically engineered to deliver efficient, reliable, and precise voltage regulation for a variety of applications, including computing, networking, and consumer electronics. Its compact size and high level of integration make it an ideal solution for space-constrained environments.

Key Features

  • Dual-Channel Output: The NCP5426SN13T1G features two independent output channels, each capable of delivering up to 2A of continuous current, providing versatile power supply options for multi-rail systems.
  • Wide Input Voltage Range: This IC operates over a broad input voltage range from 2.8V to 5.5V, accommodating a variety of power sources and ensuring compatibility with diverse system architectures.
  • High Efficiency: With synchronous rectification and an integrated MOSFET, the NCP5426SN13T1G achieves high efficiency, reducing power loss and heat generation to enhance system reliability and performance.
  • Adjustable Output Voltage: The output voltage is adjustable through external resistors, providing design flexibility and the ability to tailor the power supply to specific application requirements.
  • Frequency Synchronization: The IC supports frequency synchronization to an external clock, minimizing electromagnetic interference (EMI) and allowing for a cleaner power design.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Compact Package: The NCP5426SN13T1G is offered in a compact, lead-free TSOP-8 package, minimizing footprint and simplifying board layout.

Applications

The versatility of the NCP5426SN13T1G makes it suitable for a wide range of applications, including:

  • DDR Memory Power Supplies
  • Graphics Cards and GPUs
  • Set-Top Boxes and Digital TVs
  • Networking Equipment such as Routers and Switches
  • Portable and Battery-Powered Devices

ON Semiconductor's commitment to quality and performance is evident in the NCP5426SN13T1G, providing designers with a reliable and efficient solution for their dual-channel power supply needs. With its advanced features and robust protection mechanisms, this IC stands out as a leading choice for power management solutions.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess