EN
  • EN
  • DE

SN74LV374AZQNR

Part No SN74LV374AZQNR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20BGA / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 170 MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2.9 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Package / Case 20-VFBGA
Base Product Number SN74LV37
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258432-SN74LV374AZQNR
Ultra Librarian 3D Model Ultra Librarian SN74LV374AZQNR CAD Model

Description

Overview of SN74LV374AZQNR

The SN74LV374AZQNR is a high-performance, octal edge-triggered D-type flip-flop from Texas Instruments, designed for use in a wide range of digital applications. This integrated circuit (IC) is part of the LV family, which signifies its low-voltage operation. The device features an 8-bit flip-flop with 3-state outputs, making it suitable for bus-oriented applications.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The flip-flops in the SN74LV374AZQNR are edge-triggered, capturing data on the rising edge of the clock signal, which helps in synchronizing data in your digital system.
  • 3-State Outputs: The IC has 3-state outputs that can be used in bus driving with its high-current drive capability. This feature allows for direct connection to a bus without the need for external pull-up resistors.
  • Low Voltage Operation: This device operates at a voltage range of 2.7V to 3.6V, making it ideal for low-power and battery-operated systems.
  • Wide Operating Temperature: The SN74LV374AZQNR is designed to perform in a broad temperature range, typically from -40°C to 85°C, ensuring reliability across various environmental conditions.
  • High-Speed Performance: With a typical shift frequency of 100 MHz, the device is suitable for high-speed data processing and communication systems.

Applications

The SN74LV374AZQNR is versatile and can be used in a multitude of applications, including:

  • Memory registers
  • Data storage
  • Communication systems
  • Processors and microcontrollers
  • Peripheral drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LV374AZQNR is no exception and is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a 48-pin BQFN package, which is RoHS compliant and designed for surface mount technology (SMT) assembly processes.

With its combination of performance, power efficiency, and design flexibility, the SN74LV374AZQNR is an excellent choice for designers looking to implement reliable data storage or transfer within their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess