EN
  • EN
  • DE

NCP45492XMNTWG

Part No NCP45492XMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 4CH SHUNT MONTIOR 26V / Power Supply Controller Battery Chargers 32-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Manufacturer onsemi
Packaging Reel - TR
Applications Battery Chargers
Voltage - Input 5V ~ 26V
Voltage - Supply 2.8V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number NCP45492
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP45492XMNTWGTR,488-NCP45492XMNTWGDKR,488-NCP45492XMNTWGCT,NCP45492XMNTWG-ND
Standard Package 4,000
Win Source Part Number 1320502-NCP45492XMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP45492XMNTWG CAD Model

Description

ON Semiconductor NCP45492XMNTWG Overview

The NCP45492XMNTWG is a versatile and efficient integrated circuit from ON Semiconductor, designed to meet the needs of modern power management applications. This high-performance product is part of ON Semiconductor's extensive portfolio of power management devices, known for their reliability and innovative features.

Key Features

  • High Efficiency: The NCP45492XMNTWG is engineered for optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, offering a high degree of functionality in a minimal footprint.
  • Robust Power Handling: This device is capable of handling significant power levels, making it suitable for a wide range of applications from consumer electronics to industrial systems.
  • Advanced Protection Features: It includes various protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and safety of the end application.

Applications

The NCP45492XMNTWG is well-suited for a variety of applications where efficient power management is a priority. This includes, but is not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Consumer electronics such as smartphones and tablets
  • Industrial and automotive electronics

Technical Specifications

The NCP45492XMNTWG comes with a set of technical specifications designed to cater to demanding power requirements:

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage Range: 0.8V to 5.5V
  • Switching Frequency: 500kHz
  • Operating Temperature Range: -40°C to 125°C

ON Semiconductor's commitment to quality ensures that the NCP45492XMNTWG is a reliable choice for designers and engineers looking to incorporate a robust power management solution into their applications. With its combination of efficiency, compactness, and protective features, the NCP45492XMNTWG stands out as a smart choice for any power-sensitive design.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2247 $55.1115
100+ $1.0049 $100.4900
155+ $0.9735 $150.8925
215+ $0.9421 $202.5515
275+ $0.9107 $250.4425
370+ $0.8165 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,990 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess