EN
  • EN
  • DE

VJ0805A220FXATM

Part No VJ0805A220FXATM
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986529-VJ0805A220FXATM
Categories Ceramic Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VJ0805A220FXATM CAD Model

Description

The VJ0805A220FXATM is a multilayer ceramic capacitor (MLCC) from Vishay. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage. This particular capacitor has a EIA case size of 0805, which means it's a small, surface-mountable component.

Applications:

  • Decoupling capacitors in power supplies: Providing a stable voltage by filtering out noise and transient voltages.
  • Bypass capacitors in digital circuits: Shunting high-frequency noise to ground.
  • Filtering in signal processing circuits: Removing unwanted frequencies from a signal.
  • Timing circuits: Contributing to the timing accuracy of oscillators and timers.
  • Energy storage: Storing a small amount of energy for quick release.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • EIA Case Size 0805: Standardized dimensions for easy handling and placement.
  • High Capacitance Value: Specifically, 22pF capacitance.
  • Voltage Rating: Specifically, 50V voltage rating.
  • X7R Dielectric: Offers stable performance over a wide temperature range.

Benefits:

  • Compact Size: Allows for high-density circuit designs.
  • Reliable Performance: Ceramic capacitors are known for their long lifespan and stable electrical characteristics.
  • Easy Assembly: Compatible with standard SMT assembly processes.
  • Cost-Effective: MLCCs are generally a cost-effective solution for capacitance requirements.
  • Stable Performance Over Temperature: The X7R dielectric ensures minimal capacitance change over a wide temperature range.

Additional Details:

The VJ0805A220FXATM uses an X7R dielectric material. X7R indicates that the capacitor's capacitance will vary by no more than ±15% over a temperature range of -55°C to +125°C. This characteristic makes it suitable for applications where temperature variations are expected. It has a capacitance value of 22 pF (picofarads) with a tolerance, which is indicated by the 'F' in the part number (typically ±1%). The voltage rating is 50V. This specifies the maximum DC voltage that can be safely applied to the capacitor. The 0805 case size indicates the physical dimensions of the capacitor: 0.08 inches in length and 0.05 inches in width. This component is RoHS compliant, indicating that it does not contain hazardous substances restricted by the Restriction of Hazardous Substances Directive. This capacitor is commonly used in high-volume consumer electronics, industrial applications, and automotive electronics, where stable performance and reliability are essential.

You May Also Be Interested in

Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess