EN
  • EN
  • DE

NCP4543IMN5RG-A

Part No NCP4543IMN5RG-A
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 7.3A 18QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 3 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 7.3A
Rds On (Typ) 10.5 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-QFN (3x3)
Win Source Part Number 209093-NCP4543IMN5RG-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4543IMN5RG-A CAD Model

Description

ON Semiconductor NCP4543IMN5RG-A Product Overview

The ON Semiconductor NCP4543IMN5RG-A is a high-performance integrated circuit designed for precision voltage regulation in a wide array of electronic applications. This advanced linear voltage regulator is engineered to deliver a stable and accurate output voltage, ensuring optimal performance and reliability for your electronic devices.

Key Features

  • High Accuracy: The NCP4543IMN5RG-A offers outstanding voltage accuracy, which is critical for sensitive electronic components that require a stable power supply to operate correctly.
  • Low Dropout: With its low dropout performance, this regulator can maintain regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices where maximizing battery life is essential.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC from damage due to overheating, ensuring long-term reliability and safety.
  • Current Limiting: A current limiting feature is also integrated into the design to protect the regulator and the load from overcurrent conditions.
  • Wide Operating Temperature Range: The NCP4543IMN5RG-A is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications where temperatures can vary significantly.
  • Small Footprint: The compact package allows for a minimal PCB footprint, which is beneficial for space-constrained applications.

Applications

  • Portable and Battery-Powered Devices
  • Microcontroller Power Supply
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Equipment

The NCP4543IMN5RG-A from ON Semiconductor is a versatile and robust solution for a variety of voltage regulation needs. Its precision, efficiency, and reliability make it an excellent choice for designers looking to enhance the performance and stability of their electronic systems. Whether you're developing consumer electronics, automotive systems, or portable devices, the NCP4543IMN5RG-A provides the quality and performance you can trust.

For more detailed specifications and application guidelines, please refer to the official datasheet and product documentation provided by ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess