The NCP4421P from ON Semiconductor is a robust, high-performance MOSFET driver designed to cater to a wide array of applications, including but not limited to, motor drivers, power supply circuits, and high-speed line drivers. This driver is specifically engineered to provide high peak current drive capability with minimal delay and rise times, which is essential for high-frequency operation.
Key Features
- High Peak Output Current: The NCP4421P can deliver a peak current of up to 1.5A, making it suitable for driving large capacitive loads with ease.
- Low Propagation Delay: With a propagation delay typically under 25ns, the NCP4421P ensures high-speed operation and quick response times.
- Dual Output Configuration: This device can be used in dual non-inverting driver configuration, providing versatility in its application.
- Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, accommodating various power requirements.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Lead-Free and RoHS Compliant: ON Semiconductor ensures that the NCP4421P is compliant with current environmental regulations, making it a responsible choice for eco-conscious applications.
Applications
The NCP4421P is versatile and can be used in a variety of applications. Here are a few examples:
- Brushed and brushless DC motor drivers
- Switch Mode Power Supplies (SMPS)
- Power MOSFET gate drivers
- DC-DC converters
- Class D switch amplifiers
Product Specifications
Parameter
Value
Peak Output Current
1.5A
Supply Voltage Range
4.5V to 18V
Propagation Delay
Configuration
Dual, Non-Inverting
Package
PDIP-8, SOIC-8
With its impressive features and specifications, the NCP4421P MOSFET driver from ON Semiconductor is a highly reliable and efficient solution for your power management and driving needs.