EN
  • EN
  • DE

NCP431BCSNT1G

Part No NCP431BCSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 60μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1082127-NCP431BCSNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP431BCSNT1G CAD Model

Description

Product Overview: NCP431BCSNT1G from ON Semiconductor

The NCP431BCSNT1G is a precision micro-power voltage reference from ON Semiconductor, a leading name in the semiconductor industry. This device is part of ON Semiconductor's expansive portfolio of voltage references and supervisors designed to cater to a vast range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The NCP431BCSNT1G offers an adjustable output voltage ranging from 2.5V to 36V, providing flexibility for various circuit designs.
  • High Precision: With a precision of 0.5%, this voltage reference ensures accurate and stable voltage for critical applications.
  • Low Operating Current: The device boasts a low operating current of 4.0 µA, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: The NCP431BCSNT1G comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications.

Applications

The NCP431BCSNT1G is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Power supplies and chargers
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCP431BCSNT1G is manufactured to meet stringent quality standards, ensuring high reliability and performance for your critical applications. With ON Semiconductor's expertise in voltage reference design, you can expect a product that provides accurate voltage regulation and stability over time and temperature variations.

Support and Resources

ON Semiconductor provides extensive technical support and resources for the NCP431BCSNT1G, including datasheets, application notes, and design tools. Customers can access these resources to accelerate the design process and achieve optimal performance in their applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess