EN
  • EN
  • DE

NCP431AVDR2G

Part No NCP431AVDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP431AVDR2GOSCT, NCP431AVDR2G-ND, NCP431AVDR2GOSTR, NCP431AVDR2GOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886981-NCP431AVDR2G
Ultra Librarian 3D Model Ultra Librarian NCP431AVDR2G CAD Model

Description

The ON Semiconductor NCP431AVDR2G is a precision micropower voltage reference designed to maintain stability and accuracy over a wide range of operating conditions. This adjustable shunt regulator is ideal for use in a variety of applications, including power supplies, battery-operated equipment, and precision instrumentation.

Key Features

  • Adjustable Output Voltage: This device offers an output voltage range from 2.5V to 36V, which can be set with two external resistors.
  • Low Dynamic Impedance: With a dynamic impedance of 0.22 ohms, the NCP431AVDR2G ensures stable output even with load variations.
  • High Precision: The voltage reference features a typical initial accuracy of 0.5% and a maximum of 1%, ensuring reliable performance for precision applications.
  • Wide Operating Current Range: The device operates with a current range of 0.4mA to 10mA, providing flexibility in various circuit designs.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Package: The NCP431AVDR2G comes in a compact SOT-23-3 package, which is ideal for space-constrained applications.

Applications

The versatility of the NCP431AVDR2G allows it to be utilized in a wide range of applications, including:

  • Power Supply Control
  • Battery Chargers
  • Switching Power Supplies
  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADCs)
  • Portable Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCP431AVDR2G is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance for critical applications.

Whether you are designing a precision power supply or looking for a reliable voltage reference for your electronic system, the NCP431AVDR2G from ON Semiconductor is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3661 $58.5760
385+ $0.3005 $115.6925
600+ $0.2910 $174.6000
825+ $0.2816 $232.3200
1,065+ $0.2723 $289.9995
1,420+ $0.2441 $346.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess