EN
  • EN
  • DE

NCP4306AAAZZZADR2G

Part No NCP4306AAAZZZADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SECONDARY SIDE SYNCHRONOU / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Input -
Voltage - Supply 35V
Current - Supply 1.4 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353938-NCP4306AAAZZZADR2G
Ultra Librarian 3D Model Ultra Librarian NCP4306AAAZZZADR2G CAD Model

Description

The NCP4306AAAZZZADR2G is a high-performance, secondary-side synchronous rectification driver specifically designed to enhance the efficiency of switch-mode power supplies. Manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics, this device is part of their extensive portfolio of power management solutions.

Key Features

  • High Efficiency: The NCP4306AAAZZZADR2G is engineered to provide synchronous rectification, which significantly improves efficiency by reducing power dissipation on the secondary side of the power supply.
  • Voltage Range: It operates across a wide VCC range, accommodating various applications and ensuring flexibility in design.
  • Adaptive Gate Drive: The device offers an adaptive gate drive for optimal control of the external MOSFET, ensuring it operates under optimal conditions for both light and heavy loads.
  • Protection Features: It includes built-in protection features such as under-voltage lockout (UVLO) and over-voltage protection (OVP), enhancing the reliability and longevity of the power supply.

Applications

The NCP4306AAAZZZADR2G is suitable for a variety of applications where efficiency and reliability are of paramount importance. These include:

  • AC-DC Adapters
  • Desktop and Server Power Supplies
  • Telecommunication Power Systems
  • Flat Panel Television Power Supplies
  • LED Lighting

Technical Specifications

Parameter Value
Package SOIC-8
Operating Temperature Range -40°C to +125°C
VCC Range 4.5V to 32V

With its robust design and comprehensive feature set, the NCP4306AAAZZZADR2G from ON Semiconductor is an ideal choice for designers looking to improve the efficiency, performance, and reliability of their power supply systems.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5617 $58.9785
255+ $0.4610 $117.5550
390+ $0.4465 $174.1350
535+ $0.4321 $231.1735
695+ $0.4178 $290.3710
930+ $0.3745 $348.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,027 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess