EN
  • EN
  • DE

FS32R294KCK0MJDR

Part No FS32R294KCK0MJDR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32R29 MULTICORE POWER ARCHITECT / - Microcontroller IC 269-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 269-LFBGA
Supplier Device Package 269-LFBGA (14x14)
REACH Status REACH Unaffected
Win Source Part Number 1356475-FS32R294KCK0MJDR
Ultra Librarian 3D Model Ultra Librarian FS32R294KCK0MJDR CAD Model

Description

The NXP FS32R294KCK0MJDR microcontroller is a state-of-the-art integrated circuit designed for high-performance automotive applications. This powerful MCU is part of NXP's S32R family, which is tailored for advanced radar systems used in vehicles for functions such as adaptive cruise control, collision avoidance, and other safety-critical driver assistance features.

Built on Arm® Cortex®-R52 cores, the FS32R294KCK0MJDR operates at a frequency of up to 800 MHz, providing the computational horsepower required for processing complex algorithms and managing multiple tasks simultaneously. The dual-core configuration ensures that safety-critical applications can run in a lockstep mode, offering a high level of reliability and redundancy essential for automotive safety standards such as ISO 26262.

The microcontroller features a rich set of peripherals designed to facilitate seamless integration with automotive sensors and actuators. It includes high-speed communication interfaces such as CAN FD, LIN, and Ethernet for robust and reliable in-vehicle networking. Additionally, it offers a flexible memory architecture with up to 4 MB of on-chip flash memory and 1 MB of RAM, allowing for efficient code execution and data storage.

The NXP FS32R294KCK0MJDR is also equipped with advanced security features to protect against unauthorized access and ensure the integrity of the system. These features include a Hardware Security Module (HSM), secure boot, and encryption capabilities that safeguard the MCU from potential cyber threats.

Designed for the challenging conditions of the automotive environment, the FS32R294KCK0MJDR operates over a wide temperature range and is packaged in a robust 292-pin BGA package that ensures reliable performance even under harsh conditions. With its combination of performance, safety, and security features, the NXP FS32R294KCK0MJDR microcontroller is an ideal choice for developers looking to create sophisticated automotive applications that enhance vehicle safety and performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5994 $73.1988
4+ $30.0304 $120.1216
6+ $29.0919 $174.5514
9+ $28.1535 $253.3815
11+ $27.2150 $299.3650
15+ $24.3996 $365.9940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess