EN
  • EN
  • DE

NCP4115VKR2

Part No NCP4115VKR2
Manufacturer ON Semiconductor
Catalog Unclassified
Description ANA PMU (PWR MGMT UNIT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1081829-NCP4115VKR2
Ultra Librarian 3D Model Ultra Librarian NCP4115VKR2 CAD Model

Description

ON Semiconductor NCP4115VKR2

The NCP4115VKR2 is a high-performance, integrated circuit from ON Semiconductor, designed to cater to a wide range of power management applications. This advanced IC is part of ON Semiconductor's prestigious line of power management products, known for their reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The NCP4115VKR2 boasts an impressive efficiency rating, which is critical for reducing power loss and heat generation in electronic devices.
  • Compact Design: Its small form factor is ideal for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Integrated Protection: The device includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to ensure the safety and longevity of the end application.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various electronic products, from consumer electronics to industrial systems.
  • Adjustable Output Voltage: The NCP4115VKR2 allows for precise control over the output voltage, providing flexibility to meet the specific requirements of the application.

Applications

The NCP4115VKR2 is suitable for a variety of applications that require efficient power management, including:

  • Portable devices such as smartphones and tablets
  • Networking equipment like routers and switches
  • Computing devices including laptops and desktops
  • Industrial control systems
  • Power supply modules

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCP4115VKR2 is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the stringent standards for which ON Semiconductor is known. Customers can rely on this IC to perform reliably over a wide temperature range and under various operating conditions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the NCP4115VKR2 is designed with eco-friendly materials and complies with international environmental regulations, such as RoHS, helping to reduce the ecological footprint of electronic products.

You May Also Be Interested in

Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess