EN
  • EN
  • DE

NCP398FCCT1G

Part No NCP398FCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC USB TYPE C VCONN OVP 4WLCSP / USB Type C PMIC 4-WLCSP (0.84x0.84)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Applications USB Type C
Current - Supply 40µA
Voltage - Supply 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.84x0.84)
Base Product Number NCP398
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852778-NCP398FCCT1G
Ultra Librarian 3D Model Ultra Librarian NCP398FCCT1G CAD Model

Description

ON Semiconductor NCP398FCCT1G Overview

The NCP398FCCT1G is a cutting-edge overvoltage protection device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to safeguard sensitive electronics from harmful voltage spikes and transients that could potentially cause irreversible damage. The NCP398FCCT1G is part of ON Semiconductor's extensive portfolio of protection devices, which are widely recognized for their reliability and performance.

Key Features

  • Overvoltage Protection: The device offers robust protection against overvoltage conditions, ensuring that the connected circuitry is shielded from voltage surges.
  • Low RDS(on): With a low on-resistance, the NCP398FCCT1G ensures minimal power loss and heat generation, enhancing the overall efficiency of the system it is incorporated into.
  • Fast Response Time: The device is designed to respond quickly to overvoltage events, providing immediate protection to prevent damage to the system.
  • Adjustable Overvoltage Lockout (OVLO): The flexibility of an adjustable OVLO allows for precise setting of the overvoltage threshold, catering to various application requirements.
  • Thermal Shutdown: An integrated thermal shutdown feature adds an additional layer of protection, preventing the device from overheating under extreme conditions.

Applications

The NCP398FCCT1G is suitable for a wide range of applications where overvoltage protection is critical. This includes consumer electronics such as smartphones, tablets, and laptops, as well as more industrial applications like power supplies, portable devices, and any other systems that require reliable voltage protection.

Package and Quality

ON Semiconductor's NCP398FCCT1G comes in a compact package that is designed for space-constrained applications. The device meets stringent quality standards, ensuring that it performs consistently across various environmental conditions and throughout its lifespan. With ON Semiconductor's commitment to quality, customers can trust the NCP398FCCT1G to provide reliable protection for their electronic devices.

In summary, the NCP398FCCT1G from ON Semiconductor represents a state-of-the-art solution for overvoltage protection, combining efficiency, speed, and precision to ensure the safety and longevity of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2729 $50.4865
450+ $0.2239 $100.7550
695+ $0.2169 $150.7455
955+ $0.2099 $200.4545
1,235+ $0.2029 $250.5815
1,650+ $0.1819 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,400 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess