EN
  • EN
  • DE

NCP380LMUAJAATBG

Part No NCP380LMUAJAATBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed / Adjustable Current-Limiting Power-Distribution Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Current - Output (Maximum) 2.1A
Rds On (Typ) 55 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 6-UDFN Exposed Pad
Manufacturer Package 6-UDFN (2x2)
Win Source Part Number 1230256-NCP380LMUAJAATBG
Manufacturer Homepage www.onsemi.com
Family Name NCP380
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP380LMUAJAATBG CAD Model

Description

ON Semiconductor NCP380LMUAJAATBG Overview

The ON Semiconductor NCP380LMUAJAATBG is a high-performance current limiting protection device designed to safeguard low-voltage systems from excessive current draw that can lead to damage or unsafe operating conditions. This product is part of the NCP380 series, which is known for its reliability and efficiency in protecting circuits by controlling the amount of current that can pass through them.

Key Features

  • Current Limiting: The device offers a fixed current limit threshold, ensuring that connected components are not exposed to currents exceeding their capacity.
  • High-Side Power Distribution Switch: This feature allows for the controlled distribution of power to various parts of the system, enhancing overall stability and performance.
  • Over-Temperature Protection: The NCP380 integrates an over-temperature protection mechanism that automatically shuts down the output to prevent overheating, which can be particularly useful in tightly packed electronic environments.
  • Reverse Current Blocking: The device prevents reverse currents, protecting the system from potential damage caused by reversed power connections or other failure modes.

Applications

The NCP380LMUAJAATBG is suitable for a wide range of applications, including but not limited to:

  • Portable devices such as smartphones and tablets
  • USB peripherals and USB hubs
  • Consumer electronics that require precise current management
  • Battery-powered devices where power conservation is critical

Technical Specifications

  • Package: The device comes in a compact UDFN package, making it suitable for space-constrained applications.
  • Voltage Range: It operates over a wide input voltage range, accommodating various power supply requirements.
  • Efficiency: Its design ensures minimal voltage drop and high efficiency, which is essential for battery-operated devices.

Overall, the ON Semiconductor NCP380LMUAJAATBG is a robust solution for designers looking to incorporate reliable current limiting functionality into their systems, ensuring protection against overcurrent conditions while maintaining optimal performance.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3337 $50.0550
370+ $0.2739 $101.3430
570+ $0.2653 $151.2210
780+ $0.2567 $200.2260
1,010+ $0.2482 $250.6820
1,350+ $0.2225 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess