The ON Semiconductor NCP380HSNAJA is a high-performance, fixed current limiting, overvoltage protection device designed to protect consumer electronics, such as smartphones, tablets, and other portable gadgets, from damaging conditions caused by excessive current and voltage. This advanced protection IC is an essential component for any design where power supply regulation and safety are critical.
Key Features
- Current Limiting: The NCP380HSNAJA offers a fixed current limit threshold, ensuring that the connected device does not draw more current than it can safely handle. This helps prevent overheating and potential damage to the device's components.
- Overvoltage Protection: It provides robust overvoltage protection that automatically disconnects the load when the input voltage exceeds the safe operating limit. This is crucial for preventing voltage surges from damaging sensitive electronics.
- High Accuracy: The device features high accuracy current limiting, which is essential for precise control over the power supply, ensuring the connected device operates within its specified current range.
- Fast Response Time: The NCP380HSNAJA reacts quickly to overcurrent and overvoltage conditions, providing rapid protection that helps to minimize the risk of damage to the electronic components.
- Low Quiescent Current: With its low quiescent current, this protection controller is energy efficient, making it suitable for battery-operated applications where power conservation is a priority.
Applications
The versatility of the NCP380HSNAJA makes it an ideal choice for a wide range of applications. It is particularly well-suited for:
- Portable Electronics
- Smartphones and Tablets
- USB Peripherals
- Power Supply Modules
Technical Specifications
Some of the technical specifications of the NCP380HSNAJA include:
- Fixed Current Limit: 1.2 A (typical)
- Overvoltage Protection Range: Up to 5.9 V (typical)
- Operating Temperature Range: -40°C to +85°C
- Packaging: 6-Pin TSOP
Overall, the NCP380HSNAJA from ON Semiconductor is a reliable and efficient solution for safeguarding electronics from overcurrent and overvoltage conditions. Its precise control and fast response time make it a go-to component for designers looking to enhance the durability and safety of their power management systems.