EN
  • EN
  • DE

NCP380HMU10AATBG

Part No NCP380HMU10AATBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CURRENT LIMIT SWITCH 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches, Load Drivers
Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 55 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 6-UDFN Exposed Pad
Manufacturer Device Package 6-UDFN (2x2)
Win Source Part Number 106581-NCP380HMU10AATBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP380HMU10AATBG CAD Model

Description

ON Semiconductor NCP380HMU10AATBG Load Switch

The ON Semiconductor NCP380HMU10AATBG is a high-performance current limiting load switch designed to provide a robust power management solution for a wide range of applications. This compact, high-efficiency component is ideal for portable and battery-powered devices where power conservation is critical. The NCP380HMU10AATBG offers a maximum continuous current of 1.0 A and is housed in a tiny 6-pin μDFN package, making it suitable for space-constrained applications.

One of the key features of the NCP380HMU10AATBG is its low RDS(on) which minimizes power loss and maximizes efficiency. This characteristic ensures that the load switch does not significantly contribute to power dissipation within the system. Furthermore, the device is equipped with a slew rate-controlled turn-on characteristic to minimize inrush current, which can be beneficial in preventing voltage droop on power lines.

The NCP380HMU10AATBG also includes under-voltage lockout (UVLO) protection, which turns off the output when the input voltage falls below a certain threshold, ensuring that the load is protected from operating at undesirably low voltages. Additionally, the device features thermal shutdown protection that safeguards it and the load from damage due to excessive heat by turning off the switch if the junction temperature exceeds the thermal shutdown threshold.

Another significant advantage of the NCP380HMU10AATBG is its built-in current limiting function, which protects the power source from over-current conditions. This can be particularly useful in preventing damage to the battery or power supply in the event of a fault or short circuit in the load. The current limit threshold is factory programmed, providing a reliable and consistent protection level across all devices.

Overall, the ON Semiconductor NCP380HMU10AATBG is a versatile and reliable load switch that offers a comprehensive suite of protection features. With its small footprint, high efficiency, and robust protection mechanisms, it is an excellent choice for designers looking to enhance power management in their next-generation portable and battery-operated devices.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4248 $59.4720
335+ $0.3486 $116.7810
515+ $0.3377 $173.9155
710+ $0.3269 $232.0990
915+ $0.3159 $289.0485
1,225+ $0.2832 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess