EN
  • EN
  • DE

NCP373MU13TXG

Part No NCP373MU13TXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR OVP POS/NEG 30V 12TLLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Voltage - Input ±28V
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 200μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-LLGA (3x3)
Win Source Part Number 209087-NCP373MU13TXG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP373MU13TXG CAD Model

Description

ON Semiconductor NCP373MU13TXG Overvoltage Protection IC

The NCP373MU13TXG from ON Semiconductor is a state-of-the-art overvoltage protection device designed to safeguard sensitive electronics from voltage transients and power surges. This compact and efficient integrated circuit (IC) is an essential component for modern electronic systems that require robust protection against the unpredictable nature of electrical environments.

Featuring a low RDS(on) of just 70 mΩ, the NCP373MU13TXG ensures minimal power loss during operation, making it an energy-efficient solution for power management tasks. Its wide input voltage range allows for flexible application across various devices, supporting operating voltages typically found in consumer electronics, such as smartphones, tablets, and other portable gadgets.

The NCP373MU13TXG is designed with a fast response time to overvoltage events, quickly disconnecting the load from the power supply to prevent potential damage. This rapid reaction is critical for the longevity and reliability of electronic components that may be exposed to sudden voltage spikes. In addition, the device features an auto-retry function that allows the system to attempt a safe restart after the fault condition has been cleared, enhancing the user experience by reducing downtime.

ON Semiconductor has integrated several safety features into the NCP373MU13TXG, including thermal shutdown protection, which prevents the IC from overheating during extreme conditions. The device also includes under-voltage lockout (UVLO) to ensure that it operates within its designated voltage range, further contributing to the overall system stability.

The NCP373MU13TXG is housed in a compact, lead-free, halogen-free, and RoHS-compliant 6-pin XDFN package, which is not only space-saving but also environmentally friendly. This makes it an ideal choice for designers looking to create smaller, more efficient, and eco-conscious electronic products.

Whether used in mobile devices, wearable technology, or other sensitive electronic applications, the NCP373MU13TXG from ON Semiconductor offers a high level of protection against overvoltage incidents, ensuring the safety and reliability of the end product.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess