EN
  • EN
  • DE

BZB84-B3V9/DG

Part No BZB84-B3V9/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Dual Common Anode 3.9V 2% 300mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238491-BZB84-B3V9/DG
Popularity Low
Supply and Demand Status Balance
Family Name BZB84-B3V9
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZB84-B3V9/DG CAD Model

Description

The BZB84-B3V9/DG is a cutting-edge, dual common-anode Zener diode designed and manufactured by NXP Semiconductors. This component is engineered to provide voltage regulation with high precision, making it an ideal choice for a wide range of electronic applications. It is housed in a small SOT-23 surface-mount package, which is well-suited for high-density circuit board designs.

Key Features

  • Zener Voltage: The BZB84-B3V9/DG offers a nominal Zener voltage of 3.9V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a total power dissipation of 300mW, this Zener diode can handle moderate power levels suitable for a range of electronic devices.
  • Dual Diode Configuration: The common-anode configuration allows for the use of two Zener diodes in a single package, saving space and reducing component count on the PCB.
  • Package: Enclosed in a compact SOT-23 package, it is optimized for automated assembly processes and is ideal for space-constrained applications.
  • Temperature Stability: The BZB84-B3V9/DG demonstrates excellent stability over a broad temperature range, ensuring reliable performance under varying environmental conditions.
  • RoHS Compliant: This product is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The versatility of the BZB84-B3V9/DG makes it an excellent choice for several applications, including:

  • Power supply regulation
  • Voltage reference circuits
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunications
  • Computing devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZB84-B3V9/DG is no exception. This product is manufactured with the highest standards, ensuring that it meets the rigorous demands of the electronics industry. Whether used in commercial, industrial, or automotive applications, the BZB84-B3V9/DG offers dependable performance that designers and engineers can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess