EN
  • EN
  • DE

MAC4DSN-001

Part No MAC4DSN-001
Manufacturer Innovisionsemi
Catalog Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 40A @ 60Hz
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package IPAK
Ultra Librarian 3D Model Ultra Librarian MAC4DSN-001 CAD Model

Description

TRIAC SENS GATE 800V 4A IPAK

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess