EN
  • EN
  • DE

NCP373MU13TX

Part No NCP373MU13TX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1339+
Reference case DFN33-12
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725623-NCP373MU13TX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP373MU13TX CAD Model

Description

ON Semiconductor NCP373MU13TX Overvoltage Protection Device

The NCP373MU13TX from ON Semiconductor is a state-of-the-art overvoltage protection device designed to safeguard sensitive electronics from voltage transients and power surges that can lead to premature device failure. This component is an essential addition to any circuit where voltage spikes can occur, providing robust protection for USB interfaces, portable devices, and other vulnerable electronics.

Featuring a low RDS(on) of just 70 mΩ, the NCP373MU13TX ensures minimal power loss and heat generation, thereby maintaining the efficiency of the overall system. Its compact size, housed in a μDFN-4 package, makes it an excellent choice for space-constrained applications, allowing designers to incorporate overvoltage protection without compromising on form factor.

Key Features:

  • Overvoltage Protection: The device is capable of clamping and withstanding high overvoltage transients, ensuring the protection of downstream components from electrical stress.
  • Low Standby Current: With a standby current of only 1 μA, the NCP373MU13TX contributes to the energy efficiency of the application, making it ideal for battery-powered devices.
  • Fast Response Time: The device reacts swiftly to overvoltage events, minimizing the risk of damage to the protected circuit.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an additional layer of protection, preventing the device from overheating during extreme conditions.
  • Controlled Turn-On: The NCP373MU13TX offers a controlled turn-on functionality to prevent inrush current from causing any unintended effects during power-up sequences.

With an operating voltage range from 2.3V to 5.5V, the NCP373MU13TX accommodates a variety of power supply levels, making it versatile for use in multiple applications. Its robustness is further highlighted by its ability to withstand electrostatic discharge (ESD) events in accordance with the IEC61000-4-2 Level 4 standard.

Overall, the NCP373MU13TX from ON Semiconductor is an indispensable component for designers looking to enhance the durability and reliability of their electronic products. By integrating this overvoltage protection device, manufacturers can provide their customers with a higher level of confidence in the performance and longevity of their offerings.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess