EN
  • EN
  • DE

NCP373MU04TXG

Part No NCP373MU04TXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR OVP POS & NEG 12-LLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Handheld/Mobile Devices 12-LLGA (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-UFLGA Exposed Pad
Case / Package 12-LLGA (3x3)
Family Name NCP373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928832-NCP373MU04TXG
Ultra Librarian 3D Model Ultra Librarian NCP373MU04TXG CAD Model

Description

ON Semiconductor NCP373MU04TXG Overvoltage Protection Controller

The ON Semiconductor NCP373MU04TXG is a state-of-the-art overvoltage protection controller designed to safeguard sensitive electronics from harmful voltage spikes and surges. This compact and efficient device is a crucial component for modern electronic systems, providing robust protection against overvoltage conditions that can potentially damage or disrupt the operation of smartphones, tablets, and other portable electronic devices.

Key Features

  • Overvoltage Protection: The NCP373MU04TXG offers precise overvoltage protection, ensuring that the voltage does not exceed a certain threshold to protect the downstream circuitry.
  • Low RON FET: It integrates a low RON (Resistance-ON) FET that minimizes power loss and helps in maintaining high efficiency in the power path.
  • Fast Response Time: The device boasts a rapid response time to overvoltage events, quickly disconnecting the load to prevent damage.
  • Controlled Turn-On: The controlled turn-on feature prevents inrush current from causing additional stress on the system when power is initially applied.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection enhances safety by disabling the FET when the junction temperature exceeds the thermal shutdown threshold.
  • Compact Package: Housed in a small, leadless UDFN6 package, the NCP373MU04TXG saves valuable board space and is suitable for space-constrained applications.

Applications

The NCP373MU04TXG is ideal for a wide range of applications where overvoltage protection is critical. It is commonly used in:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Power Supply Modules
  • USB and HDMI Interfaces

Technical Specifications

The NCP373MU04TXG operates over a wide input voltage range and is characterized by its low standby current, making it an energy-efficient solution for battery-powered devices. It supports a continuous operating voltage of up to 5.5V, which makes it compatible with many standard electronic systems.

In summary, the ON Semiconductor NCP373MU04TXG is a versatile and reliable overvoltage protection controller that offers advanced features to ensure the safety and longevity of electronic devices. Its fast response time, low power consumption, and compact footprint make it an ideal choice for designers looking to enhance the durability of their products against electrical transients.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2144 $65.7152
18+ $6.7406 $121.3308
27+ $6.5292 $176.2884
37+ $6.3190 $233.8030
48+ $6.1088 $293.2224
64+ $5.4759 $350.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess