EN
  • EN
  • DE

NCP347MTAHTBG

Part No NCP347MTAHTBG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC OVERVOLTAGE PROT CTRLR 10WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 3
Applications General Purpose
Mounting SMD (SMT)
Case / Package 10-WDFN (2.5x2)
Win Source Part Number 1082101-NCP347MTAHTBG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP347MTAHTBG CAD Model

Description

ON Semiconductor NCP347MTAHTBG Overview

The NCP347MTAHTBG from ON Semiconductor is a state-of-the-art overvoltage protection IC designed to safeguard sensitive electronics against harmful voltage spikes and surges. This compact, high-performance integrated circuit is an essential component for modern electronic devices that require robust protection against unpredictable voltage fluctuations.

Key Features

  • Overvoltage Protection: The NCP347MTAHTBG offers precise overvoltage protection, ensuring devices operate within safe voltage levels.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range, making it suitable for a variety of applications.
  • Fast Response Time: With a rapid response to overvoltage events, it quickly reacts to protect the system, minimizing the risk of damage.
  • Low Quiescent Current: Its low quiescent current helps in reducing power consumption, thereby enhancing the energy efficiency of the overall system.
  • Adjustable Overvoltage Lockout: The overvoltage lockout level can be adjusted to meet specific design requirements, providing flexibility in its application.
  • Thermal Shutdown Protection: The IC includes a thermal shutdown feature, preventing overheating and ensuring long-term reliability.

Applications

The NCP347MTAHTBG is ideal for a wide range of applications where voltage protection is critical. It is commonly used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Power supply units
  • Consumer electronics
  • Computing and data storage devices

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the NCP347MTAHTBG is no exception. Designed for optimal performance in challenging environments, this IC ensures that your electronic devices operate smoothly and reliably, even under adverse conditions.

Compact and Efficient Design

The NCP347MTAHTBG comes in a compact package, making it an excellent choice for space-constrained applications. Its efficient design does not compromise on performance, ensuring that even the most compact devices are well-protected against overvoltage incidents.

In summary, the NCP347MTAHTBG from ON Semiconductor is a versatile and reliable solution for protecting electronic devices from voltage-related damages, ensuring both safety and longevity of your electronic products.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6142 $58.3490
230+ $0.5040 $115.9200
355+ $0.4883 $173.3465
490+ $0.4724 $231.4760
635+ $0.4567 $290.0045
850+ $0.4095 $348.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess