The NCP308MT190TBG is a high-performance voltage detector designed by ON Semiconductor, known for its precision and reliability in monitoring voltage levels in various electronic applications. This product is part of ON Semiconductor's extensive portfolio of power management solutions, specifically tailored to meet the stringent requirements of modern electronic devices.
Key Features
- Voltage Threshold: The NCP308 offers a fixed voltage threshold of 1.90V, suitable for a range of low-voltage applications.
- Low Power Consumption: With its low quiescent current, the device is ideal for battery-powered applications where power efficiency is crucial.
- High Accuracy: Features a precision voltage monitor with tight threshold accuracy, ensuring reliable operation and system protection.
- Output Type: The device provides an open-drain output, which allows for flexible interfacing with other circuit components.
- Operating Temperature Range: It operates over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
- Package: The NCP308 is offered in a compact 5-pin TSOP-5 package, minimizing the footprint on the PCB.
Applications
The NCP308MT190TBG voltage detector is versatile and can be used in several applications including:
- Portable and battery-operated devices
- Microprocessor/microcontroller reset circuits
- Power failure detection
- System battery level monitoring
- Power-on reset circuits
Product Summary
ON Semiconductor's NCP308MT190TBG is an essential component for systems requiring accurate voltage monitoring and power management. Its precise detection threshold, low power consumption, and robust operation in various temperature conditions make it a reliable choice for designers looking to enhance system stability and protection. The compact packaging and open-drain output further add to its appeal, providing a versatile solution for a wide array of electronic applications.